Product Overview: MAX3486ECSA+TG11
The MAX3486ECSA+TG11 is a high-performance, low-power transceiver for RS-485 and RS-422 communication from Maxim Integrated. This device is designed to provide reliable, high-speed data transmission over long cable runs or noisy environments, making it an ideal choice for industrial network communication, control systems, and data acquisition applications.
Key Features
- High-Speed Operation: The transceiver supports data rates up to 10Mbps, ensuring efficient communication for time-sensitive applications.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3486ECSA+TG11 is suitable for harsh industrial environments.
- Low Power Consumption: Its low-power shutdown mode significantly reduces power usage when the transceiver is not in active operation, which is critical for power-sensitive designs.
- Robust Protection: The device includes fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, ensuring the integrity of the data transmission.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive power dissipation.
Applications
The MAX3486ECSA+TG11 is versatile and can be used in a variety of applications, including:
- Industrial Control Networks
- Building Automation
- Factory Automation
- Security Systems
- Networked Communication Systems
Technical Specifications
Here are some of the technical specifications that make the MAX3486ECSA+TG11 a reliable choice:
- Supply Voltage: 3.3V
- Driver Output Voltage: ±6V
- Receiver Input Voltage Range: -7V to +12V
- Package Type: 8-pin SOIC
- ESD Protection: ±15kV Human Body Model
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX3486ECSA+TG11 is no exception. It is designed to meet rigorous industry standards, ensuring both performance and durability for the end-user. When choosing the MAX3486ECSA+TG11, you can expect a product that operates reliably over time, even in the most demanding conditions.