EN
  • EN
  • DE

NRVBS2040LNT3G

Part No NRVBS2040LNT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 2A 40V 1202 SMB2 / Diode Schottky 40 V 2A Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 430 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 800 µA @ 40 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number NRVBS2040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-NRVBS2040LNT3GTR
Standard Package 2,500
Win Source Part Number 968608-NRVBS2040LNT3G
Ultra Librarian 3D Model Ultra Librarian NRVBS2040LNT3G CAD Model

Description

ON Semiconductor NRVBS2040LNT3G Schottky Barrier Diode

The NRVBS2040LNT3G from ON Semiconductor is a robust Schottky barrier diode designed for high-efficiency power management applications. This device is particularly well-suited for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its compact and durable design ensures reliable performance in a wide range of electronic devices.

The NRVBS2040LNT3G boasts a 40V reverse voltage capability and a forward current rating of 20A, making it capable of handling significant power and thermal stresses. The use of Schottky barrier diode technology ensures that the device has a very low forward voltage drop (typically 0.71V at 20A), which enhances system efficiency by minimizing power loss during operation.

One of the standout features of this diode is its low power loss and high efficiency, which are critical in portable applications where battery life is of paramount importance. Additionally, the NRVBS2040LNT3G is designed with a low reverse leakage characteristic, which contributes to its overall efficiency, especially at high temperatures.

This diode comes in a D2PAK surface mount package, which is not only space-efficient but also allows for easy integration into various circuit designs. The package is designed for optimal thermal performance, ensuring that the diode can handle high current operation without overheating.

ON Semiconductor has also taken steps to ensure the NRVBS2040LNT3G meets stringent environmental standards. The device is lead-free, halogen-free, and RoHS compliant, which makes it suitable for use in environmentally sensitive applications and helps manufacturers meet international regulations on hazardous substances.

In summary, the NRVBS2040LNT3G is a high-performance Schottky barrier diode that offers designers a combination of low voltage drop, high current capability, and thermal efficiency. Its environmentally friendly design and compact footprint make it an excellent choice for modern electronic applications requiring efficient power management solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1332 $50.6160
915+ $0.1093 $100.0095
1,420+ $0.1059 $150.3780
1,955+ $0.1025 $200.3875
2,530+ $0.0990 $250.4700
3,380+ $0.0888 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess