EN
  • EN
  • DE

SJ1-43502PM

Part No SJ1-43502PM
Manufacturer Same Sky
Catalog Connectors, Interconnects
Description CONN JACK 4COND 3.5MM PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsBarrel ConnectorsAudio Connectors
Mfr Same Sky (Formerly CUI Devices)
Packaging Bag
Part Status Active
Connector Type Phone Jack
Gender Female
Signal Lines Stereo (4 Conductor, TRRS)
Industry Recognized Mating Diameter 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter 0.142" (3.60mm)
Number of Positions/Contacts 4 Conductors, 4 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Panel Mount
Termination Solder Eyelet(s)
Shielding Unshielded
Features Mounting Hardware
Operating Temperature -25°C ~ 85°C
Voltage - Rated 12VDC
Current Rating (Amps) 1 A
Mating Length/Depth 0.551" (14.00mm)
Contact Material - Plating Tin
Body Material Brass
Body Color Silver, Black
Includes 2 pcs - 1 Connector, 1 Nut
Housing Material Polyamide (PA66), Nylon 6/6
Contact Material Copper Alloy
Base Product Number SJ1-43
Ultra Librarian 3D Model Ultra Librarian SJ1-43502PM CAD Model

You May Also Be Interested in

JAM
WIRE TO WIRE CONNECTOR, 2P, REC
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.5910
Same Sky
CONN JACK STEREO 3.5MM SMD R/A
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY PLUG STRAIG
Lowest to $21.8181
Amphenol FCI
CONN FPC BOTTOM 15POS 1MM R/A
Lowest to $0.5454
TE Connectivity
MTC100 CONNECTOR SHELL 10POS
Need more? Email Us
Amphenol-RF Division
CONN SMP JACK STR 50 OHM
Lowest to $11.8963
Adam Technologies, Inc.
COAX ADAPT BNC TO BNC
Lowest to $3.7364
Same Sky
CONN POWER JACK 1X3.3X5.5MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess