EN
  • EN
  • DE

TS5L100RGYR

Part No TS5L100RGYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Networking
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 19 Ohm
Single Supply Voltage (V+) 6 V to 6.5 V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-VQFN (4x4)
Win Source Part Number 1114457-TS5L100RGYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5L100RGYR CAD Model

Description

The TS5L100RGYR is a high-performance, quad single-pole, single-throw (SPST) analog switch from Texas Instruments, designed to deliver exceptional signal integrity and switching precision. This device is particularly well-suited for applications that require the routing of high-speed signals, including video, audio, and digital data streams.

Key Features

  • Wide Operating Voltage Range: The TS5L100RGYR operates over a wide voltage range of 2.3V to 3.6V, making it versatile for various circuit designs and ensuring compatibility with a broad range of signal levels.
  • Low On-State Resistance: With an on-state resistance as low as 5 ohms, this switch ensures minimal signal distortion and power loss, which is critical for maintaining the integrity of high-speed signals.
  • High Bandwidth: The device features a high bandwidth that exceeds 300 MHz, allowing it to pass high-frequency signals without significant attenuation, making it ideal for high-speed data applications.
  • ESD Protection: The switch is equipped with robust ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability and reliability in harsh environments.
  • Low Power Consumption: Designed for energy efficiency, the TS5L100RGYR boasts a low power consumption, which helps to extend battery life in portable applications and reduces power costs in stationary installations.

Applications

The TS5L100RGYR is suitable for a wide array of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data multiplexing in communication systems
  • Server and networking equipment
  • PC peripherals and consumer electronics

Package and Availability

The TS5L100RGYR is available in a compact QFN-16 package, which is ideal for space-constrained applications. The package dimensions ensure a minimal footprint on the PCB while still offering excellent thermal performance. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess