EN
  • EN
  • DE

PA2030

Part No PA2030
Manufacturer Greenlee Communications
Catalog Tools
Description DIE SET CONN FIB-OPT AMP SRF&SMF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers - Crimp Heads, Die Sets
Mfr Greenlee Communications
Series CrimpALL®, 1300
Package Bulk
Product Status Obsolete
Tool Type Die Set
For Use With/Related Products Fiber Optics - SMF, SRF
Specifications Round - 0.132", 0.160", 0.190"
Compatible Tools PA1302, PA8000
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8207.90.7585
Win Source Part Number 1083771-PA2030
Ultra Librarian 3D Model Ultra Librarian PA2030 CAD Model

Description

The Greenlee Communications 1083771-PA2030 is a crimp head die set manufactured by Greenlee Communications.

  • Series: CrimpALL® 1300 series
  • Package: bulk package
  • Design: specifically designed for round crimping with specifications of 0.132", 0.160", and 0.190"
  • Compatible with: fiber optics - SMF and SRF products
  • Standard Package: 1 piece
  • Tool Type: die set
  • Compatible With: PA1302 and PA8000 tools
  • HTSUS Code: 8207.90.7585

You May Also Be Interested in

Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Wiha
HANDLE FOR TWEEZERS MOLDED
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-1/4
Lowest to $5.8209
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
8A
3M
GENERAL PURPOSE CLEANER CONCENTR
Need more? Email Us
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess