EN
  • EN
  • DE

TS3USB31ERSER

Part No TS3USB31ERSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 480MBPS 8QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPST
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.25 V to 4.3 V
-3db Bandwidth 1.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 145343-TS3USB31ERSER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3USB31ERSER CAD Model

Description

Introducing the TS3USB31ERSER USB Switch from Texas Instruments

The TS3USB31ERSER is a cutting-edge USB 2.0 high-speed (480 Mbps) single-pole, double-throw (SPDT) switch designed by the renowned semiconductor company, Texas Instruments (TI). This versatile component is engineered to facilitate the switching of high-speed USB 2.0 signals in handheld and portable electronics, offering a seamless and efficient solution for applications requiring multiplexing between two USB data sources.

The TS3USB31ERSER comes in a compact, space-saving UQFN-10 package, making it an ideal choice for designs where board space is at a premium. Its design is optimized to minimize on-state resistance, providing low insertion loss and high bandwidth necessary for maintaining signal integrity in high-speed data lines. This makes the TS3USB31ERSER particularly suitable for interfacing with USB peripherals, such as external hard drives, printers, and digital cameras.

Key features of the TS3USB31ERSER include:

  • Low On-State Resistance (RON): This feature ensures minimal signal distortion and power loss, enhancing overall performance and energy efficiency.
  • High Bandwidth: The switch supports the full bandwidth of USB 2.0 high-speed data transfer, ensuring reliable and fast communication between devices.
  • Bidirectional Operation: It allows for the bidirectional control of the USB signals, which adds flexibility to the design of USB interface circuits.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the USB ports from the damaging effects of static electricity.
  • Low Power Consumption: The TS3USB31ERSER is designed for low power operation, making it suitable for battery-powered applications where power conservation is critical.

With its robust design and high-performance capabilities, the TS3USB31ERSER is an excellent choice for designers looking to enhance the user experience by providing faster and more reliable data transfers. Whether it's for smartphones, tablets, or other USB-enabled devices, the TS3USB31ERSER by Texas Instruments is a versatile component that can help to achieve a high level of performance and user satisfaction.

For more information, technical specifications, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4109 $51.3625
300+ $0.3372 $101.1600
460+ $0.3266 $150.2360
635+ $0.3161 $200.7235
820+ $0.3056 $250.5920
1,095+ $0.2740 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess