EN
  • EN
  • DE

SN74ACT7803-25DLR

Part No SN74ACT7803-25DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18 56-SSOP / Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7803
Other Names 296-4451-1,296-4451-1R,SN74ACT780325DLR,296-4451-2,2156-SN74ACT7803-25DLR,296-4451-2R,-296-4451-1,-296-4451-1,-SN74ACT7803-25DLRR,296-4451-6,TEXTISSN74ACT7803-25DLR,2156-SN74ACT7803-25DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258900-SN74ACT7803-25DLR
Ultra Librarian 3D Model Ultra Librarian SN74ACT7803-25DLR CAD Model

Description

The SN74ACT7803-25DLR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the ACT (Advanced CMOS Technology) family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: This product is a FIFO (First-In, First-Out) memory device, which is essential for buffering and data management in various digital systems.
  • Memory Size: It boasts a storage capacity of 512 x 18, providing ample space for temporary data storage during complex operations.
  • Operating Speed: With a maximum clock frequency of 25MHz, the SN74ACT7803-25DLR ensures swift data processing and transfer rates, making it suitable for high-speed applications.
  • Voltage Supply: The device operates at a single 5V supply voltage, which is a standard in many digital systems, ensuring compatibility and ease of integration.
  • Operating Temperature: It is designed to function reliably within a temperature range of 0°C to 70°C, suitable for commercial-grade applications.
  • Package / Case: The component comes in a 28-SSOP (Shrink Small Outline Package) form factor, which is space-efficient and ideal for printed circuit boards where space is at a premium.

Applications

The versatility of the SN74ACT7803-25DLR allows it to be used in a wide array of applications. It is particularly well-suited for data buffering in telecommunications, computing, and high-speed data acquisition systems. Its high-speed operation makes it an excellent choice for buffering data streams in networking equipment, such as routers and switches, as well as in signal processing tasks within multimedia and video devices.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ACT7803-25DLR is no exception. It is fabricated using advanced CMOS technology, which ensures low power consumption and high noise immunity. Additionally, the device has been rigorously tested to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess