EN
  • EN
  • DE

TAS1020BPFBR

Part No TAS1020BPFBR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC STEREO USB AUD INTRFCE 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Controller
Standards USB 1.1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 087380-TAS1020BPFBR
Family Name TAS1020B
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TAS1020BPFBR CAD Model

Description

Introducing the TAS1020BPFBR from Texas Instruments

The TAS1020BPFBR is a high-performance USB audio streaming controller from the renowned semiconductor manufacturer, Texas Instruments. This advanced product is designed to facilitate the seamless transfer of digital audio data over a USB interface, making it an ideal solution for a wide range of audio applications such as USB speakers, microphones, audio interfaces, and musical instruments.

At the heart of the TAS1020BPFBR lies a powerful and efficient processor capable of handling complex audio data processing tasks. The device supports USB 2.0 Full-Speed operation and is backward compatible with USB 1.1, ensuring broad compatibility with a variety of systems and devices. The controller is equipped with an integrated USB transceiver and serial interface engine, which simplifies the design and reduces system costs.

One of the key features of the TAS1020BPFBR is its flexibility in handling audio data formats. It supports a variety of audio data formats and rates, allowing for high-quality audio streaming at up to 24-bit resolution and sample rates up to 48 kHz. This ensures that the audio signal is transmitted with the utmost fidelity, providing end-users with a superior listening experience.

The TAS1020BPFBR also boasts an I2S interface for digital audio input and output, as well as a flexible endpoint configuration that makes it easy to customize the device for specific application needs. The controller can be powered directly from the USB bus, eliminating the need for an external power supply and further simplifying the design process.

For developers, Texas Instruments provides comprehensive support in the form of development tools, software drivers, and detailed documentation. This ensures that integrating the TAS1020BPFBR into your product is as straightforward as possible, reducing time-to-market and allowing you to focus on creating innovative audio solutions.

In summary, the TAS1020BPFBR is a highly integrated, versatile, and user-friendly USB audio controller that stands out in the market for its performance and ease of use. Whether you're designing professional audio equipment or consumer electronics, the TAS1020BPFBR from Texas Instruments is a reliable choice that will enhance the audio capabilities of your products.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
Lowest to $10.0855
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess