The ON Semiconductor NSR01702T5G is a high-performance Power MOSFET designed for a range of applications that require efficient power management and high reliability. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions focused on providing energy-efficient products to its customers.
The NSR01702T5G operates as an N-channel MOSFET with a drain-to-source voltage (VDS) of 20V, a continuous drain current (ID) of 680mA, and a power dissipation (PD) of 225mW. Its low threshold voltage and low on-resistance (RDS(on)) ensure minimal conduction losses, making it an excellent choice for battery-powered devices, power management circuits, and load switch applications.
With its compact SOT-723 package, the NSR01702T5G is suitable for space-constrained applications. The device also features fast switching capabilities, which is critical for applications that require quick response times. Moreover, it has a low gate charge (QG), which reduces the energy needed to turn the MOSFET on and off, further enhancing its efficiency.
The NSR01702T5G is built with ON Semiconductor's advanced trench technology, which allows for superior performance in a smaller footprint. This technology also contributes to the MOSFET's robustness, providing reliable operation even under challenging conditions. Additionally, the device is characterized by its low input capacitance (Ciss), which reduces drive power and improves overall system efficiency.
ON Semiconductor has designed the NSR01702T5G with the environment in mind. As part of their commitment to sustainability, this MOSFET is compliant with RoHS and Halogen-Free standards, ensuring that it meets current environmental regulations and supports eco-friendly initiatives.
In summary, the NSR01702T5G from ON Semiconductor exemplifies state-of-the-art MOSFET technology, offering energy efficiency, high reliability, and compact packaging. It is an optimal solution for designers looking to enhance the performance of their power-sensitive applications while maintaining a small footprint and adhering to environmental standards.