EN
  • EN
  • DE

HT1381-8SOPLF

Part No HT1381-8SOPLF
Manufacturer Holtek
Catalog Clock/Timing - Real Time Clocks
Description IC, Timekeeper, Serial, SMD, SOP8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Frequency 500 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Number of Outputs 1
Number of Pins 8
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 966048-HT1381-8SOPLF
Categories Clock/Timing - Real Time Clocks
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT1381-8SOPLF CAD Model

Description

The HT1381-8SOPLF is a Holtek manufactured electronic component that is used in various electronic devices.

  • Supply and Demand Status: Shortage
  • Type: Clock/Timing - Real-Time Clock
  • Frequency: 500 MHz
  • Number of Pins: 8
  • Number of Outputs: 1
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C

You May Also Be Interested in

Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess