EN
  • EN
  • DE

TS3USB3000RSER

Part No TS3USB3000RSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SW/MHL DPDT 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 9 Ohm
Single Supply Voltage (V+) 2.7 V to 4.3 V
-3db Bandwidth 6.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (2.0x1.5)
Win Source Part Number 035095-TS3USB3000RSER
Family Name TS3USB3000
Introduction Date December 02, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS3USB3000RSER CAD Model

Description

The TS3USB3000RSER is a versatile, high-performance USB switch from Texas Instruments, designed to facilitate the routing of high-speed differential signals. This switch is particularly suitable for applications that require switching between a USB 3.0 signal and a SATA signal without compromising signal integrity. The TS3USB3000RSER is an essential component for designers looking to enhance the connectivity and performance of their devices.

Key Features

  • High-Speed Performance: With support for USB 3.0 signals, the TS3USB3000RSER ensures fast data transfer rates of up to 5 Gbps, making it ideal for applications that demand quick and efficient data handling.
  • Signal Switching: The device can switch differential signals with low signal attenuation, providing a seamless transition between USB 3.0 and SATA interfaces.
  • Low Power Consumption: It is designed for power-sensitive applications, with a low-power mode that significantly reduces power consumption when the switch is not in active use.
  • Compatibility: The TS3USB3000RSER is compatible with various standards, including USB 3.0, SATA 3.0, and PCIe 2.0, ensuring broad applicability across multiple platforms and devices.

Applications

The TS3USB3000RSER is an ideal choice for a wide range of applications, including:

  • USB 3.0 and SATA port switching on motherboards and docking stations
  • Peripheral devices requiring high-speed data transfer
  • Consumer electronics that offer dual interface options
  • Industrial control systems with USB 3.0/SATA connectivity

Technical Specifications

The TS3USB3000RSER offers robust technical specifications, ensuring it meets the demands of modern high-speed interfaces:

  • Package: 10-pin QFN
  • Operating Temperature Range: -40°C to 85°C
  • Bandwidth: Greater than 7.5 GHz to support high-speed data rates
  • Low Crosstalk and Off Isolation for minimal signal interference

In conclusion, the TS3USB3000RSER from Texas Instruments represents a state-of-the-art solution for USB 3.0 and SATA signal switching. Its high-speed capabilities, coupled with low power consumption, make it an invaluable component for enhancing the connectivity and performance of various electronic devices.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7074 $53.0550
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5955 $202.4700
440+ $0.5731 $252.1640
545+ $0.5507 $300.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,870 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess