EN
  • EN
  • DE

BLM11HA102SGPT

Part No BLM11HA102SGPT
Manufacturer NXP / Nexperia
Catalog Ferrite Beads and Chips
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 38
Reference case SOT
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 744874-BLM11HA102SGPT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLM11HA102SGPT CAD Model

Description

The BLM11HA102SGPT is a high-quality ferrite bead manufactured by NXP Semiconductors, a leader in the electronic components industry. This particular ferrite bead is part of the BLM series, which is designed to provide effective noise suppression in electronic circuits without adversely affecting signal integrity.

Key Features

  • Impedance: The BLM11HA102SGPT offers an impedance of 1000 Ohms at 100MHz, which is ideal for filtering out high-frequency noise while allowing lower frequency signals to pass through with minimal attenuation.
  • Size: With its compact 0603 (1608 metric) package, it is suitable for space-constrained applications, allowing designers to minimize PCB real estate usage while achieving excellent noise suppression.
  • Current Rating: It has a current rating of 300mA, which ensures that the bead can handle sufficient current for a wide range of applications without saturation.
  • Operating Temperature Range: The operating temperature range of -55°C to +125°C allows the bead to perform reliably in extreme conditions, making it suitable for automotive and industrial applications.

Applications

The BLM11HA102SGPT is versatile and can be used in various applications, including:

  • Signal lines and power lines in consumer electronics
  • Noise suppression in automotive electronics
  • Industrial electronics where electromagnetic interference (EMI) is a concern
  • Telecommunication devices requiring precise signal control

Additional Information

The BLM11HA102SGPT ferrite bead is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances. Its surface-mount design allows for efficient assembly on printed circuit boards using standard SMT processes. For design engineers looking to mitigate EMI issues without compromising on performance or space, the BLM11HA102SGPT from NXP offers an excellent solution.

With its robust design and reliable performance, the BLM11HA102SGPT ferrite bead is an essential component for maintaining signal integrity and ensuring the smooth operation of a wide range of electronic devices.

You May Also Be Interested in

Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2,795+ $0.0207 $57.8565
6,805+ $0.0170 $115.6850
10,490+ $0.0166 $174.1340
14,495+ $0.0159 $230.4705
18,660+ $0.0155 $289.2300
25,000+ $0.0139 $347.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess