EN
  • EN
  • DE

TS3L501ERUAR

Part No TS3L501ERUAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC LAN MUX/DMUX 16B TO 8B 42WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 11
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 600MHz
Features 10/100,1000 Base-T, LVDS, LVPECL
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-WQFN (3.5x9.0)
Win Source Part Number 035089-TS3L501ERUAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Audio
Ultra Librarian 3D Model Ultra Librarian TS3L501ERUAR CAD Model

Description

The Texas Instruments TS3L501ERUAR is a high-performance, 16-bit to 8-bit multiplexer/demultiplexer LAN switch with an integrated PCI Express (PCIe) interface. This advanced switch is designed to facilitate the routing of high-speed differential signals, making it an ideal choice for a variety of applications such as networking, computing, and communications systems.

Key Features

  • High Bandwidth: The TS3L501ERUAR supports bidirectional data flow and provides a high bandwidth of up to 3.2 Gbps, ensuring fast and efficient data transfer for demanding applications.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications. It operates on a single 3.3V supply, further contributing to its energy efficiency.
  • Wide Operating Temperature Range: The switch can operate over an extended temperature range from -40°C to 85°C, making it robust for industrial environments.
  • PCIe Interface: With its PCIe interface, the TS3L501ERUAR seamlessly integrates into systems requiring high-speed interconnects and is compliant with PCIe 1.0a specifications.
  • Multiple Configuration Options: The device offers several configuration options via select pins, allowing for flexible usage in different system designs.

Applications

The TS3L501ERUAR is versatile and can be used in a wide range of applications. Some of the most common applications include:

  • Networking equipment such as switches, routers, and network interface cards (NICs)
  • High-performance computing and data storage systems
  • Signal routing in telecommunication infrastructure
  • Server motherboards and hardware platforms requiring high-speed signal switching

Package and Quality

The TS3L501ERUAR comes in a compact 42-pin QFN (RU) package, which is designed to occupy minimal board space while providing excellent thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5656 $52.9592
17+ $6.2077 $105.5309
25+ $6.0137 $150.3425
35+ $5.8197 $203.6895
45+ $5.6257 $253.1565
60+ $5.0437 $302.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess