EN
  • EN
  • DE

TS3L110PW

Part No TS3L110PW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16TSSOP / QUAD SPDT HIGH BANDWIDTH 10/100 BASE T LAN SWITCH DIFFERENTIAL 8 CHANNEL TO 4 CHANNEL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 8Ohm
Single Supply Voltage (V+) 3V ~ 3.6V
-3db Bandwidth 500MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series TS3L110
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809892-TS3L110PW
Ultra Librarian 3D Model Ultra Librarian TS3L110PW CAD Model

Description

The TS3L110PW is a cutting-edge quad single-pole double-throw (SPDT) switch designed by Texas Instruments (TI) to cater to the needs of local area network (LAN) switching applications. This high-performance switch is specifically engineered to facilitate the routing of 10/100 Base-T signals through transformer centers of LAN interfaces. It is an ideal solution for network interface cards (NICs), LAN-on-motherboard (LOM) configurations, and switch and router applications.

Key Features

  • Interface Compatibility: The TS3L110PW is fully compliant with IEEE 10/100 Base-T networking standards, ensuring seamless integration into existing network infrastructures.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with a minimal power consumption, making it suitable for power-sensitive applications.
  • High Performance: Users can expect high-bandwidth throughput and low crosstalk, which are critical for maintaining signal integrity in high-speed data transmission.
  • Versatility: With its quad SPDT configuration, the TS3L110PW provides flexibility in signal routing, allowing for multiple switching options within a single package.

Technical Specifications

The TS3L110PW offers robust technical specifications that include:

  • Low ON-state resistance (RON) for reduced signal attenuation.
  • Wide operating temperature range, accommodating various environmental conditions.
  • Support for 5-V supply operation, compatible with a range of power systems.
  • Industry-standard TSSOP (Thin Shrink Small Outline Package) for easy PCB integration.

Applications

With its versatile design and high-performance characteristics, the TS3L110PW is suitable for a variety of applications, including:

  • Switching and routing in 10/100 Base-T Ethernet networks.
  • Network interface cards and LAN-on-motherboard configurations.
  • Network switches, routers, and hubs.
  • Media converters and embedded systems requiring network connectivity.

The TS3L110PW by Texas Instruments represents a reliable and efficient solution for modern networking challenges, offering both performance and flexibility in a compact form factor.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2813 $51.2520
100+ $1.0514 $105.1400
150+ $1.0185 $152.7750
205+ $0.9857 $202.0685
265+ $0.9528 $252.4920
355+ $0.8542 $303.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,718 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess