EN
  • EN
  • DE

SN65LVDS20EVM

Part No SN65LVDS20EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function LVDS, Buffer/Repeater
Utilized IC / Part SN65LVDS20
Supplied Contents Board(s)
Base Product Number 65LVDS20
Other Names 296-30983,296-30983,SN65LVDS20EVMR,-SN65LVDS20EVMR,296-SN65LVDS20EVM,SN65LVDS20EVM
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284436-SN65LVDS20EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS20EVM CAD Model

Description

The SN65LVDS20EVM is a state-of-the-art evaluation module designed to demonstrate the capabilities and performance of the SN65LVDS20, a differential line driver and receiver pair from Texas Instruments. This evaluation module provides designers and engineers with a robust tool to test the functionalities of the LVDS (Low-Voltage Differential Signaling) interface in their applications.

Key Features:

  • High-Speed Performance: The SN65LVDS20EVM is designed to showcase the high-speed data transmission capabilities of the SN65LVDS20, which is capable of operating at speeds up to 200 Mbps.
  • Differential Signaling: Utilizing LVDS technology, the module offers low-voltage signaling with minimal electromagnetic interference (EMI) and reduced power consumption, making it ideal for noise-sensitive applications.
  • Versatility: The evaluation module is suitable for a wide range of applications, including high-speed data communication, networking, telecommunications, and industrial equipment.
  • User-Friendly Interface: With easy-to-use connectors and test points, the SN65LVDS20EVM allows for quick setup and straightforward evaluation of the driver and receiver pair.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including schematics, user guides, and application notes to assist users in maximizing the potential of the evaluation module.

Applications:

  • High-speed data transmission
  • Point-to-point data communication
  • Networking and telecommunications
  • Industrial control systems
  • Video and multimedia interfaces

With the SN65LVDS20EVM, engineers have the opportunity to experiment with the SN65LVDS20's features, such as its wide common-mode voltage range and fail-safe receiver inputs, which ensure a logic-high output when inputs are left open or are undriven. This evaluation module is an indispensable tool for any professional seeking to implement LVDS technology in their design with confidence and precision.

For more information and to obtain the SN65LVDS20EVM, visit the Texas Instruments website or contact their customer support for technical assistance and purchasing options.

You May Also Be Interested in

New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess