EN
  • EN
  • DE

TS3L110DR

Part No TS3L110DR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 500MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 035083-TS3L110DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L110DR CAD Model

Description

Product Overview: Texas Instruments TS3L110DR

The Texas Instruments TS3L110DR is a high-performance, quad differential line switch designed to manage signal paths on differential pairs. This device is part of the TS3L series and comes in a compact SOIC-16 package, making it a space-efficient solution for a variety of applications.

Key Features:

  • 4-Differential Channel Configuration: The TS3L110DR provides four differential channels, allowing for efficient signal routing and switching within your circuit design.
  • Low Crosstalk and Off-Isolation: This switch is designed with low crosstalk and high off-isolation, ensuring signal integrity is maintained even in complex and noisy environments.
  • Wide Bandwidth: With a bandwidth of 3GHz, the TS3L110DR is capable of handling high-speed signals, making it suitable for applications such as Gigabit Ethernet and other high-speed interfaces.
  • Bidirectional Operation: The switch can be used in either direction, offering flexibility in signal routing for bidirectional data paths.
  • Low Power Consumption: The TS3L110DR is designed for low power consumption, which is essential for power-sensitive applications.
  • Compatibility: It is compatible with various differential signal standards, including LVDS, LVPECL, and CML, providing versatility across different platforms.

Applications:

The TS3L110DR is ideal for a range of applications, such as:

  • Networking equipment, including switches and routers
  • Data communication in telecom infrastructure
  • Signal routing in computing systems
  • High-speed data acquisition systems
  • Professional video and audio equipment

Quality and Reliability:

With Texas Instruments' commitment to quality, the TS3L110DR is manufactured to the highest standards, ensuring reliability and performance in even the most demanding conditions. Whether you are designing consumer electronics or industrial systems, the TS3L110DR is a trusted solution for your differential signal switching needs.

You May Also Be Interested in

Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7701 $53.1030
70+ $1.4524 $101.6680
110+ $1.4070 $154.7700
150+ $1.3616 $204.2400
190+ $1.3162 $250.0780
255+ $1.1801 $300.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess