EN
  • EN
  • DE

AMC3301DWE

Part No AMC3301DWE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description 200 KHZ REINFORCED ISOLATED AMPL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201398-AMC3301DWE
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Package Tube
Product Status Active
Type Isolation
Applications Driver
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian AMC3301DWE CAD Model

Description

Introducing the AMC3301DWE Precision Isolated Amplifier by Texas Instruments

The AMC3301DWE is a highly integrated, precision isolated amplifier designed by Texas Instruments, engineered to offer accurate signal conditioning with electrical isolation. This device is a perfect solution for applications that require high-voltage insulation, such as industrial motor drives, solar inverters, and battery management systems for electric vehicles.

At the heart of the AMC3301DWE is an innovative capacitive isolation technology that provides a robust isolation barrier capable of withstanding voltages up to 7 kV peak. This technology not only ensures safety but also delivers a high-precision signal transmission with a low nonlinearity of ±0.1% max at TA = 25°C. The device operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.

The AMC3301DWE features a fixed gain of 8 (18 dB) and a bandwidth of up to 200 kHz, which allows for fast and accurate signal processing. Its integrated common-mode voltage rejection (CMVR) of >100 dB minimizes the effects of unwanted signals, enhancing the accuracy of the measurements. The device is powered by a single 5V supply, simplifying power supply design.

Moreover, the AMC3301DWE comes in a compact 16-pin wide-body SOIC package, which makes it easy to integrate into a variety of system designs without consuming excessive space. Its low offset voltage of ±200 µV (max) and low noise figure contribute to a clean, reliable signal for precise data acquisition and control.

For design flexibility, the AMC3301DWE is fully specified over the extended industrial temperature range and is accompanied by a comprehensive set of resources such as datasheets, application notes, and evaluation modules provided by Texas Instruments. This wealth of support helps designers streamline their development process and bring their high-performance, isolation-required applications to market with confidence.

Choose the AMC3301DWE for its outstanding performance, reliability, and the quality assurance of Texas Instruments, a leader in the semiconductor industry.

You May Also Be Interested in

MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess