EN
  • EN
  • DE

DSC2033FI2-G0004

Part No DSC2033FI2-G0004
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2033
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 33MHz, 50MHz, 66MHz, 83MHz, 100MHz, 133MHz, 166MHz, 200MHz
Frequency - Output 2 33MHz, 50MHz, 66MHz, 83MHz, 100MHz, 133MHz, 166MHz, 200MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 38mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2033
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917570-DSC2033FI2-G0004
Ultra Librarian 3D Model Ultra Librarian DSC2033FI2-G0004 CAD Model

Description

The DSC2033FI2-G0004 is a high-performance, low-jitter MEMS oscillator from Microchip Technology, designed to meet the stringent demands of modern electronic systems. This device offers a compelling alternative to traditional crystal oscillators by providing enhanced reliability and stability in a variety of challenging environments.

Key Features

  • Frequency Range: The DSC2033 series offers a wide frequency range, and the DSC2033FI2-G0004 specifically provides a precise output frequency tailored to the application's requirements.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator minimizes power consumption, making it ideal for battery-powered and portable devices.
  • Stability: It delivers excellent frequency stability over a broad temperature range, ensuring consistent performance even under varying environmental conditions.
  • Low Jitter: The DSC2033FI2-G0004 boasts low phase jitter, which is critical for high-speed digital communications, ensuring signal integrity and system performance.
  • Size: The compact package size allows for easy integration into space-constrained designs without compromising on functionality or performance.
  • Reliability: MEMS technology provides superior shock and vibration resistance compared to traditional crystal oscillators, enhancing the reliability of the end product.
  • Programmability: Users can program the oscillator for various frequencies, voltages, and stability requirements, offering design flexibility and faster time-to-market.

Applications

The DSC2033FI2-G0004 is well-suited for a wide range of applications, including but not limited to networking equipment, data storage, wireless communication systems, and Internet of Things (IoT) devices. Its robust performance characteristics make it an excellent choice for applications that require high precision and reliability.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. Customers choosing the DSC2033FI2-G0004 can expect comprehensive technical support and a product that meets rigorous industry standards for performance and durability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess