Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827774-LM340T5
Ultra Librarian 3D Model Ultra Librarian LM340T5 CAD Model

Description

Product Overview: LM340T5 by Texas Instruments

The LM340T5 is a highly reliable and robust voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This linear regulator is widely used in various electronic applications due to its ability to provide a stable output voltage from a higher input voltage, ensuring consistent performance for electronic devices.

Key Features

  • Output Voltage: The LM340T5 provides a fixed output voltage of 5V, which is essential for powering a wide range of digital circuits and microcontrollers that require a stable 5V supply.
  • Output Current: Capable of delivering up to 1A of output current, this regulator can handle moderate power requirements, making it suitable for various applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator if the internal temperature exceeds safe operating limits, preventing damage to the regulator and the circuit it powers.
  • Short Circuit Protection: In the event of a short circuit, the LM340T5 automatically limits the current to a safe level, protecting both the regulator and the connected components from potential harm.
  • Package Type: The LM340T5 comes in a TO-220 package, which is known for its ease of handling and heat dissipation properties, making it suitable for higher current applications.

Applications

The LM340T5 is versatile and can be used in a multitude of electronic devices and systems. Common applications include:

  • Power supplies for digital systems
  • Microcontroller-based projects
  • Consumer electronics
  • Office and industrial automation
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM340T5 is designed to meet high-quality standards. It is fabricated with advanced semiconductor processes that ensure reliability and performance over a wide range of operating conditions. Users can trust the LM340T5 for their critical applications, knowing it comes from a reputable manufacturer with a legacy of excellence in engineering and manufacturing.

You May Also Be Interested in

Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention