EN
  • EN
  • DE

SN761642DBTR

Part No SN761642DBTR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description DIGITAL TV TUNER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Tuner
Applications CATV
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1256402-SN761642DBTR
Manufacturer Homepage www.ti.com
Family Name SN761642
Introduction Date October 02, 2009
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN761642DBTR CAD Model

Description

The SN761642DBTR is a high-performance integrated circuit from Texas Instruments designed to cater to the advanced requirements of modern electronics. This versatile chip is part of the company's extensive range of semiconductor products that are known for their reliability, durability, and cutting-edge technology.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: SN761642DBTR
  • Category: RF & IF Function ICs
  • Type: TV Tuner
  • Supply Voltage: Typically designed to operate at various voltages, making it suitable for a wide range of applications.
  • Package / Case: TSSOP (Thin Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified for a range that ensures stable performance under varying environmental conditions.

Applications

The SN761642DBTR is engineered to be a highly adaptable component, suitable for use in a diverse array of electronic applications. Its primary function as a TV tuner positions it as a critical component in television sets, set-top boxes, and other video reception devices. Additionally, its advanced RF & IF functionalities make it an ideal choice for integration into communication equipment, where precision and performance are paramount.

Quality and Performance

As with all Texas Instruments products, the SN761642DBTR is manufactured to meet high standards of quality. It undergoes rigorous testing to ensure it meets the specifications required for its intended applications. Texas Instruments' commitment to excellence means that this IC delivers consistent performance and is built to last.

Environmentally Conscious

Recognizing the importance of sustainability, the SN761642DBTR is produced with environmental considerations in mind. Texas Instruments strives to minimize the ecological footprint of their products, ensuring that they comply with international standards for environmental safety and regulations.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9572 $52.6460
130+ $0.7854 $102.1020
200+ $0.7609 $152.1800
275+ $0.7364 $202.5100
355+ $0.7118 $252.6890
475+ $0.6382 $303.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess