EN
  • EN
  • DE

TS3DV416DGGRG4

Part No TS3DV416DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274319-TS3DV416DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3DV416DGGRG4 CAD Model

Description

Product Overview: TS3DV416DGGRG4 by Texas Instruments

The Texas Instruments TS3DV416DGGRG4 is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer designed for use in applications that require the routing of high-speed differential signals. This advanced switch is part of TI's extensive range of interface solutions, offering an optimal combination of speed, power, and signal integrity.

Key Features

  • High Bandwidth: The device supports a significant bandwidth which makes it suitable for high-speed data transmission, ensuring minimal signal degradation over the switching process.
  • Low Crosstalk: Engineered to achieve low crosstalk between channels, the TS3DV416DGGRG4 maintains signal clarity and reduces interference, a critical factor in maintaining signal integrity in complex designs.
  • Low Power Consumption: Power efficiency is a hallmark of this device, with low power consumption that enhances battery life in portable applications and reduces power dissipation in all designs.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.

Applications

The TS3DV416DGGRG4 is versatile and can be used in a variety of applications, including:

  • High-speed data routing in networking and telecommunications equipment.
  • Signal gating in test and measurement systems.
  • Interface switching in consumer electronics, such as multimedia devices and gaming consoles.
  • High-frequency signal routing in automotive infotainment and driver assistance systems.

Package and Quality

The device is offered in a compact 48-pin TSSOP (DGGR) package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. Texas Instruments ensures high-quality standards, and the TS3DV416DGGRG4 is no exception, meeting strict industry requirements for performance and reliability.

With its robust feature set and TI's commitment to quality, the TS3DV416DGGRG4 is an excellent choice for designers looking to implement high-speed signal switching with confidence.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9732 $50.5444
41+ $2.4396 $100.0236
64+ $2.3634 $151.2576
88+ $2.2871 $201.2648
114+ $2.2109 $252.0426
152+ $1.9822 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess