EN
  • EN
  • DE
  • IT

TRF7963RHBR

Part No TRF7963RHBR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 1114010-TRF7963RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7963RHBR CAD Model

Description

The TRF7963RHBR is an integrated analog front-end and data-framing system for a 13.56 MHz RFID reader/writer system from Texas Instruments. Built with the purpose of enabling the creation of compact and efficient RFID solutions, this product is ideal for applications in payment systems, access control, inventory tracking, and identification tagging systems.

Key Features

  • Multi-Protocol Support: The TRF7963RHBR is compatible with a wide range of RFID standards including ISO/IEC 14443A/B, ISO/IEC 15693, FeliCa™, and ISO/IEC 18000-3, making it a versatile choice for designers.
  • High Integration: This device includes an RF amplifier, data framing engine for ISO/IEC 15693 and ISO/IEC 14443A/B, and an SPI interface for communication with a host microcontroller, reducing the number of external components required.
  • Adjustable Output Power: The output driver current is programmable, allowing for adjustable transmitted power, which is crucial for optimizing the performance for different tag types and operating distances.
  • Low Power Consumption: Designed for battery-powered applications, the TRF7963RHBR features a power-down mode and low-power card detection to extend battery life.
  • Antenna Connection: It includes a built-in programmable transmitter and receiver to directly connect to an antenna, with support for automatic antenna tuning, further simplifying design and reducing system size.

Applications

The TRF7963RHBR is suited for a variety of applications, including but not limited to:

  • Contactless payment terminals
  • Access control systems
  • Identification and authentication solutions
  • Inventory and asset tracking systems
  • Smart label and smart poster reading/writing

Package and Quality

Offered in a compact 32-pin QFN package, the TRF7963RHBR is designed to meet the stringent quality requirements of industrial and consumer applications. Texas Instruments provides comprehensive technical support and documentation, ensuring a smooth integration into your design.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality and support, the TRF7963RHBR RFID Reader/Writer IC stands out as a top choice for designers looking to implement RFID technology in their products or systems.

You May Also Be Interested in

NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3721 $53.7210
23+ $4.4079 $101.3817
36+ $4.2701 $153.7236
49+ $4.1324 $202.4876
63+ $3.9946 $251.6598
84+ $3.5814 $300.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess