EN
  • EN
  • DE
  • IT

MC9S12C128VFAE

Part No MC9S12C128VFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 128KB Flash 2.5V/5V Automotive 48-Pin LQFP Tray / IC MCU 16BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788154-MC9S12C128VFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12C128
Introduction Date March 18, 2006
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12C128VFAE CAD Model

Description

The NXP MC9S12C128VFAE is a sophisticated 16-bit microcontroller that offers a robust blend of features suitable for a wide range of automotive and industrial applications. This microcontroller is part of the MC9S12C family, designed to deliver high performance and flexibility with a focus on mid-range automotive and industrial control systems.

Key Features

  • Core: The MC9S12C128VFAE is built around the HCS12 central processing unit, operating at speeds of up to 25 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of RAM, ensuring ample space for complex applications and data storage.
  • Advanced Interrupt Handling: Enhanced interrupt capabilities with a fast interrupt response and processing time contribute to the microcontroller's real-time performance.
  • Digital I/O: The device features a rich set of digital input/output (I/O) ports, including 59 general-purpose I/O lines for versatile peripheral device control.
  • Timers: Multiple timing systems, including 8-channel and 16-bit timers, provide precise timing operations, pulse width modulation (PWM), and event counting.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) with 8 channels allows the microcontroller to process analog signals, making it ideal for sensor interfacing.
  • Communication Interfaces: The MC9S12C128VFAE supports a wide range of communication protocols, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules, facilitating easy integration into various systems.
  • Package: This microcontroller is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications.

Applications

The versatility of the NXP MC9S12C128VFAE makes it an ideal choice for automotive control systems, such as engine management and body control modules. It is also well-suited for industrial applications, including factory automation, robotics, and process control systems. Its robust set of features and communication capabilities ensure that it can meet the demands of complex and varied applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess