EN
  • EN
  • DE

2SB512

Part No 2SB512
Manufacturer Savantic, Inc.
Catalog Hard To Find
Description Silicon PNP Power Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Savantic, Inc.
Win Source Part Number 1124959-2SB512
Manufacturer Homepage www.svntc.com
Ultra Librarian 3D Model Ultra Librarian 2SB512 CAD Model

Description

The 2SB512 is a PNP germanium power transistor. Though Savantic, Inc. is listed as the manufacturer, this part is likely an older component originally produced by other manufacturers, and now potentially re-branded or re-distributed. It's primarily designed for use in audio amplifier and switching applications, and it's commonly used in older electronic equipment, particularly in the output stages of audio amplifiers.

Applications:

  • Audio power amplifiers
  • Switching circuits
  • DC-DC converters
  • Motor control circuits
  • Vintage electronic equipment repair

Features:

  • PNP Germanium Transistor
  • Moderate Current Gain (hFE)
  • Low Saturation Voltage
  • Relatively low operating frequencies compared to modern transistors

Benefits:

  • Suitable for vintage audio equipment repair
  • Decent power amplification capabilities
  • May provide a specific sound characteristic desired in vintage audio circuits (due to germanium properties)

Specifications:

Typical specifications for the 2SB512 include a collector-emitter voltage (VCEO) rating that can vary but often around -30V, a collector current (IC) rating of approximately -1A, and power dissipation (PD) depending on the exact variant, but could be around 5-10W. Since it is a germanium transistor, it is temperature-sensitive. The package is typically a TO-3 or similar through-hole style metal can for heat dissipation. Given the age and potential variations in manufacturing, it's critical to consult the specific datasheet or reliable source for precise parameters. Note that germanium transistors have different characteristics and temperature sensitivities compared to silicon transistors.

The 2SB512 germanium power transistor offers reasonable performance for older audio and switching applications. While not directly comparable to modern silicon transistors in terms of high frequency performance or temperature stability, it fulfills a niche role, particularly in vintage audio equipment restoration projects. When using this transistor, it's crucial to consider its specific electrical characteristics and thermal limitations.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1781 $61.7810
23+ $5.0693 $116.5939
36+ $4.9111 $176.7996
49+ $4.7517 $232.8333
63+ $4.5934 $289.3842
85+ $4.1187 $350.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess