EN
  • EN
  • DE

LDC1612DNTR

Part No LDC1612DNTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MULTI 28BIT TO DGTL 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Inductance-to-Digital Converter 28 b 4.08k I²C 12-WSON (4x4)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-WSON (4x4)
Family Name LDC1612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LDC1612DNDKR, 296-LDC1612DNTR, LDC1612DNTR-ND, 296-LDC1612DNCT
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876906-LDC1612DNTR
Ultra Librarian 3D Model Ultra Librarian LDC1612DNTR CAD Model

Description

The LDC1612DNTR by Texas Instruments is a highly precise inductance-to-digital converter that is designed to deliver accurate sensing and measurement for a variety of applications. This innovative component is part of TI's LDC family, which is known for providing reliable solutions for inductive sensing technology.

The LDC1612DNTR operates on the principle of inductance sensing, where it converts changes in inductance into a digital output. This makes it an ideal choice for applications that require precise position sensing, motion detection, or material composition analysis. The device's high resolution and sensitivity allow it to detect even the smallest changes in inductance, making it suitable for industrial, automotive, and consumer electronics applications.

One of the key features of the LDC1612DNTR is its ability to support multiple sensor channels, which enhances its versatility. It comes in a compact WSON-12 package, ensuring a minimal footprint on the circuit board. The device is also characterized by its low power consumption, making it suitable for battery-powered or energy-efficient systems.

With a wide input frequency range and an integrated 28-bit digital signal processor (DSP), the LDC1612DNTR provides high-resolution inductance measurements. It also includes an I2C interface for easy communication with microcontrollers or other digital systems. The robust noise immunity of the device ensures reliable operation even in environments with high electrical noise.

Applications for the LDC1612DNTR include, but are not limited to, contactless switches, linear and rotational position sensing, fluid level measurement, and material composition analysis. Its precision and flexibility make it an excellent choice for designers looking to incorporate inductive sensing capabilities into their projects.

Overall, the Texas Instruments LDC1612DNTR stands out as a top-tier component for those in need of high-accuracy inductive sensing. Its integration of advanced technology and user-friendly features provide a powerful tool for a wide range of sensing applications.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4993 $52.4853
49+ $2.0507 $100.4843
76+ $1.9866 $150.9816
105+ $1.9225 $201.8625
135+ $1.8584 $250.8840
181+ $1.6662 $301.5822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,230 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess