EN
  • EN
  • DE

TRF6900APT

Part No TRF6900APT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SINGLE-CHIP RF TRANSCEIVER | IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 850MHz ~ 950MHz
Data Rate (Maximum) 100kbps
Power - Output 4.5dBm
Serial Interfaces SPI
Supply Voltage (V) 2.2V ~ 3.6V
Receiving Current 26mA
Transmitting Current 21mA ~ 37mA
Temperature Range - Operating -20°C ~ 60°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1273928-TRF6900APT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TRF6900APT CAD Model

Description

The TRF6900APT is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is tailored for the modern demands of wireless communication systems and offers an exceptional blend of performance, power efficiency, and flexibility.

High-Performance RF Transceiver

At the heart of the TRF6900APT is a high-performance RF transceiver capable of operating in various frequency bands, making it an ideal choice for multi-standard wireless applications. Its advanced architecture ensures reliable communication with enhanced data rates, providing an optimal solution for both consumer and industrial markets.

Low Power Consumption

Designed with power efficiency in mind, the TRF6900APT minimizes energy consumption, making it suitable for battery-powered devices. Its low-power modes and intelligent power management features extend battery life, which is critical for portable and remote applications.

Flexible Integration

The TRF6900APT offers a flexible interface that supports a variety of digital host controllers, ensuring seamless integration into existing systems. With its compact form factor, it can easily fit into space-constrained designs without compromising performance.

Robust and Reliable

Texas Instruments is known for its commitment to quality, and the TRF6900APT is no exception. It is designed to withstand harsh environments and maintain its performance over a wide temperature range, making it a robust choice for demanding applications.

Application Versatility

Whether it's for IoT devices, smart home systems, wireless communication infrastructure, or industrial automation, the TRF6900APT is versatile enough to cater to a multitude of applications. Its adaptability and high integration level enable designers to develop innovative solutions that meet the evolving needs of the wireless industry.

Support and Resources

Texas Instruments provides comprehensive support for the TRF6900APT, including detailed datasheets, application notes, and design resources. Engineers can take advantage of TI's extensive technical support network to accelerate the development process and bring their products to market faster.

For those looking to incorporate a reliable and efficient RF transceiver into their next project, the TRF6900APT from Texas Instruments represents a premier choice that delivers both performance and value.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7118 $51.9652
33+ $3.0456 $100.5048
51+ $2.9505 $150.4755
71+ $2.8553 $202.7263
91+ $2.7601 $251.1691
122+ $2.4746 $301.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess