EN
  • EN
  • DE

AWR2243APBGABLQ1

Part No AWR2243APBGABLQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description 76-GHZ TO 81-GHZ AUTOMOTIVE SECO / IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard -
Protocol -
Modulation -
Frequency 76GHz ~ 81GHz
Data Rate (Max) 600Mbps
Power - Output 13dBm
Sensitivity -
Memory Size -
Serial Interfaces I²C, SPI
GPIO 3
Voltage - Supply 1.71V ~ 1.9V, 3.135V ~ 3.465V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Package / Case 161-LFBGA, FCBGA
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR2243
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1357012-AWR2243APBGABLQ1
Ultra Librarian 3D Model Ultra Librarian AWR2243APBGABLQ1 CAD Model

Description

The AWR2243APBGABLQ1 is a cutting-edge radar sensor from Texas Instruments, designed to transform the automotive industry with its exceptional capabilities. This advanced component is part of the AWR family of products, which are specifically tailored for automotive radar applications in systems such as adaptive cruise control, collision avoidance, and blind-spot detection.

Key Features

  • High-Performance Radar: With a highly integrated single-chip, this sensor offers a perfect balance of short, mid, and long-range detection, making it a versatile solution for various automotive radar systems.
  • 77GHz to 81GHz Frequency Range: Operating in the mmWave spectrum, the AWR2243APBGABLQ1 allows for high-resolution sensing, which is critical for accurate object detection and classification.
  • Multiple Input and Output Channels: It features four receivers and three transmitters that enable sophisticated beamforming and MIMO (Multiple Input, Multiple Output) capabilities, enhancing the radar system's accuracy and reliability.
  • Low Power Consumption: Designed for efficiency, this sensor maintains low power consumption, which is essential for battery-operated vehicles and helps to extend the overall vehicle range.
  • Small Form Factor: The compact size of the AWR2243APBGABLQ1 makes it easy to integrate into various locations within a vehicle, providing flexibility in design and installation.
  • Automotive-Grade Quality: As an AEC-Q100 qualified device, it meets the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh environmental conditions.

Applications

The versatility of the AWR2243APBGABLQ1 extends to a wide range of automotive applications. It is ideal for:

  • Adaptive Cruise Control (ACC)
  • Autonomous Emergency Braking (AEB)
  • Blind Spot Detection (BSD)
  • Parking Assistance Systems
  • Cross Traffic Alerts

Overall, the AWR2243APBGABLQ1 from Texas Instruments represents a significant leap forward in automotive radar technology. Its integration into vehicles enhances safety features, contributes to the advancement of autonomous driving, and ensures a safer driving experience for all road users.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.6163 $52.6163
3+ $43.1723 $129.5169
4+ $41.8232 $167.2928
5+ $40.4741 $202.3705
7+ $39.1249 $273.8743
9+ $35.0775 $315.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,241 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess