EN
  • EN
  • DE

AT86RF233-ZFR

Part No AT86RF233-ZFR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol 6LoWPAN, Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -101dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 11.3mA ~ 11.8mA
Current - Transmitting 7.2mA ~ 13.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number AT86RF233
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373289-AT86RF233-ZFR
Ultra Librarian 3D Model Ultra Librarian AT86RF233-ZFR CAD Model

Description

The AT86RF233-ZFR from Microchip Technology is a cutting-edge, low-power 2.4 GHz ISM band radio transceiver designed specifically for ZigBee®, IEEE 802.15.4, and other wireless protocols. This high-performance transceiver is ideal for applications that require efficient energy consumption and reliable wireless communication, such as smart energy, home automation, and industrial control systems.

Key Features

  • Frequency Band: Operates in the 2.4 GHz ISM band, offering global deployment without the need for licensing.
  • Modulation Techniques: Supports advanced modulation techniques, including BPSK, QPSK, and O-QPSK, to ensure robust signal integrity and efficient data transmission.
  • Integrated Security: Comes equipped with hardware security features such as AES-128 encryption, to provide secure communication channels and protect sensitive data.
  • Low Power Consumption: Designed with power-saving modes, including deep sleep, to extend battery life in portable and remote applications.
  • High Sensitivity: Features a high RX sensitivity, which enhances the range and reliability of wireless connections even in noisy environments.
  • Automatic Energy Detection: Includes energy detection mechanisms for clear channel assessment, which is essential for avoiding interference in densely populated wireless networks.

Applications

The AT86RF233-ZFR is versatile and can be used in a wide range of applications, such as:

  • Wireless Sensor Networks
  • Internet of Things (IoT) Devices
  • Home Automation Systems
  • Smart Lighting and HVAC Controls
  • Industrial Monitoring and Control
  • Healthcare and Medical Equipment

Technical Specifications

With an operating voltage range of 1.8V to 3.6V and a temperature range of -40°C to +85°C, the AT86RF233-ZFR is built to perform reliably in diverse environments. It also supports SPI communication for easy integration with microcontrollers and other digital systems.

For developers and engineers looking to incorporate wireless capabilities into their designs, the AT86RF233-ZFR provides a comprehensive solution with its mix of performance, security, and energy efficiency. Its robust feature set ensures that it can meet the demands of complex wireless applications, making it a top choice for those seeking a high-quality RF transceiver.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0860 $50.4300
13+ $8.2757 $107.5841
19+ $8.0171 $152.3249
26+ $7.7585 $201.7210
34+ $7.4999 $254.9966
45+ $6.7240 $302.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,049 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess