EN
  • EN
  • DE

JN5189HN/001Z

Part No JN5189HN/001Z
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description WIRELESS MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation -
Frequency 2.4GHz
Data Rate (Max) -
Power - Output 11.2dBm
Sensitivity -101.3dBm
Memory Size 640kB Flash, 152kB SRAM
Serial Interfaces I²C, SPI, PWM, UART
GPIO 22
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 4.3mA
Current - Transmitting 7.36mA ~ 20.28mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number JN5189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368712-JN5189HN/001Z
Ultra Librarian 3D Model Ultra Librarian JN5189HN/001Z CAD Model

Description

Product Overview: NXP JN5189HN/001Z

The NXP JN5189HN/001Z is a cutting-edge microcontroller designed to meet the growing demands of smart connectivity and IoT (Internet of Things) applications. This highly integrated, low-power wireless microcontroller is part of NXP's JN series, which is renowned for its exceptional performance in wireless communication and energy efficiency.

Key Features:

  • Wireless Connectivity: Equipped with an IEEE 802.15.4 compliant transceiver, the JN5189HN/001Z supports multiple network stacks such as Zigbee 3.0, Thread, and proprietary protocols, making it versatile for a wide range of IoT applications.
  • Power Efficiency: The device is optimized for low power consumption, which is crucial for battery-operated devices. It features reduced power modes and an efficient power management system that extends the battery life of the end product.
  • Advanced Security: Security is a top priority in IoT devices, and the JN5189HN/001Z offers hardware-based security features including AES-128 encryption, True Random Number Generator (TRNG), and a unique ID for secure device authentication.
  • Robust Integration: This microcontroller integrates a 32-bit ARM Cortex-M4 processor, providing ample computational power for complex algorithms and application processing. With built-in memory and peripherals, it simplifies design and reduces the overall bill of materials.
  • Flexible IO Options: A variety of IO options are available, including digital and analog interfaces, which allow for connection to sensors, actuators, and other peripherals, expanding the potential use cases of the microcontroller.

Applications:

The JN5189HN/001Z is ideal for a range of applications, including:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Intelligent Lighting Systems
  • Industrial Monitoring and Control
  • Smart Energy Management

In conclusion, the NXP JN5189HN/001Z microcontroller is a powerful and versatile component that provides developers with the tools they need to create innovative and secure wireless IoT solutions. Its combination of low-power operation, advanced security features, and robust processing capabilities makes it an excellent choice for next-generation connected devices.

You May Also Be Interested in

STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3409 $62.0454
14+ $8.4850 $118.7900
22+ $8.2198 $180.8356
30+ $7.9546 $238.6380
38+ $7.6895 $292.2010
51+ $6.8940 $351.5940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess