EN
  • EN
  • DE

ATSAMR30M18AT-I/RM100

Part No ATSAMR30M18AT-I/RM100
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description R30 MODULE - MCU + SUB-GHZ 802.1 / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 700MHz, 800MHz, 900MHz 25-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee®
Modulation -
Frequency 700MHz, 800MHz, 900MHz
Data Rate (Max) -
Power - Output -
Sensitivity -
Memory Size 256kB Flash, 40kB RAM
Serial Interfaces ADC, I²C, USB
GPIO 16
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving -
Current - Transmitting -
Package / Case 25-SMD Module
Supplier Device Package Module
Base Product Number ATSAMR30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1352764-ATSAMR30M18AT-I/RM100
Ultra Librarian 3D Model Ultra Librarian ATSAMR30M18AT-I/RM100 CAD Model

Description

Microchip Technology ATSAMR30M18AT-I/RM100

The ATSAMR30M18AT-I/RM100 is a sophisticated and compact integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is a member of Microchip's expansive product portfolio, specifically tailored for applications that require low-power wireless connectivity.

At the heart of the ATSAMR30M18AT-I/RM100 is an ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48MHz. This 32-bit processor is known for its energy efficiency, making it an ideal choice for battery-powered devices and applications where power conservation is crucial. The integration of a high-performance processor ensures that the device can handle complex tasks while maintaining low power consumption.

The device also features a sub-GHz radio transceiver, which supports the 802.15.4 wireless protocol. This makes it an excellent choice for Internet of Things (IoT) applications, including home automation, smart metering, and industrial control systems. The radio is designed to provide reliable communication over long distances, even in challenging environments with physical obstructions or interference.

With 256KB of flash memory and 32KB of SRAM, the ATSAMR30M18AT-I/RM100 offers ample storage for firmware and application code, as well as sufficient working memory for real-time data processing. This combination of memory resources allows developers to implement complex algorithms and feature-rich applications without compromising performance.

Additional features of this product include a variety of peripherals such as GPIOs, ADCs, DACs, PWM channels, and serial communication interfaces (I2C, SPI, and UART), which provide the flexibility to interface with a wide range of external sensors, actuators, and other electronic components. The device also supports advanced security features to ensure secure data transmission and storage, which is paramount in today's connected world.

The ATSAMR30M18AT-I/RM100 is available in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its industrial-grade temperature range (-40°C to +85°C) ensures reliable operation under harsh environmental conditions, further enhancing its suitability for a broad spectrum of industrial and consumer applications.

In summary, the ATSAMR30M18AT-I/RM100 from Microchip Technology is a powerful, versatile, and energy-efficient solution for wireless connectivity in a wide array of IoT applications. Its integration of a capable processor, ample memory, robust wireless communication, and a multitude of peripherals, all while maintaining low power consumption, makes it a top choice for designers and engineers looking to create innovative and connected products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess