EN
  • EN
  • DE

NCH-RSL15-284-101Q40-ACG

Part No NCH-RSL15-284-101Q40-ACG
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description RSL15 QFN 284KB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series RSL15
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation 4-FSK, GFSK, MSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -102dBm
Memory Size 284kB Flash, 80kB RAM
Serial Interfaces I²C, PCM, PWM, SPI, UART
GPIO 15
Voltage - Supply 1.2V ~ 3.6V
Current - Receiving 2.7mA ~ 6.7mA
Current - Transmitting 4.3mA ~ 24.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number NCH-RSL15
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C SC
HTSUS 8542.31.0001
Win Source Part Number 1373290-NCH-RSL15-284-101Q40-ACG
Ultra Librarian 3D Model Ultra Librarian NCH-RSL15-284-101Q40-ACG CAD Model

Description

Introducing the NCH-RSL15-284-101Q40-ACG from ON Semiconductor

The NCH-RSL15-284-101Q40-ACG is a sophisticated and versatile product designed by ON Semiconductor, a leader in energy-efficient innovations. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, renowned for their reliability and cutting-edge technology. The NCH-RSL15-284-101Q40-ACG is crafted to meet the high standards of the electronics industry, providing both performance and durability.

Key Features

  • High Efficiency: The NCH-RSL15-284-101Q40-ACG is engineered to offer optimal energy efficiency, which is critical for battery-powered devices and applications where power conservation is a priority.
  • Robust Performance: Designed to withstand harsh conditions, this product ensures consistent performance even in challenging environments, making it suitable for a wide range of industrial applications.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the NCH-RSL15-284-101Q40-ACG provides enhanced functionality that can significantly improve the operation of electronic systems.

Applications

The versatility of the NCH-RSL15-284-101Q40-ACG allows it to be used in various applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Portable and wearable technology

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The NCH-RSL15-284-101Q40-ACG is no exception, as it is manufactured with a strict quality control process that ensures each component meets the highest criteria for performance and longevity.

Eco-Friendly Design

In alignment with global environmental standards, the NCH-RSL15-284-101Q40-ACG is designed with eco-friendly materials and processes. ON Semiconductor is dedicated to reducing the environmental impact of its products, making this component an excellent choice for companies looking to create sustainable and responsible electronic solutions.

With its combination of efficiency, durability, and advanced features, the NCH-RSL15-284-101Q40-ACG from ON Semiconductor is an exceptional choice for designers and engineers seeking to enhance their electronic products.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4719 $52.3033
17+ $6.1308 $104.2236
26+ $5.9392 $154.4192
35+ $5.7476 $201.1660
45+ $5.5561 $250.0245
61+ $4.9813 $303.8593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess