Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WL
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRaWAN 1.0, Sigfox
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 43
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 73-UFBGA
Supplier Device Package 73-UFBGA (5x5)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368689-STM32WL55JCI6
Ultra Librarian 3D Model Ultra Librarian STM32WL55JCI6 CAD Model

Description

STMicroelectronics STM32WL55JCI6 Microcontroller

The STM32WL55JCI6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for a wide range of applications, including Internet of Things (IoT) devices, automation, smart city solutions, and industrial equipment. This powerful MCU is part of the STM32WL series, which is renowned for its integration of a sub-GHz radio on-chip, making it a unique and versatile choice for wireless applications.

At the core of the STM32WL55JCI6 lies a 32-bit ARM Cortex-M4 CPU with a frequency of up to 48 MHz, ensuring robust performance for computationally demanding tasks. Accompanying the main core is a Cortex-M0+ co-processor designed to handle the radio subsystem, which includes the management of real-time events and the modulation schemes required for various wireless protocols.

The MCU comes with a rich set of features and peripherals. It boasts 256 KB of Flash memory, 64 KB of SRAM, and a comprehensive mix of connectivity options, including SPI, I2C, USART, USB, and CAN interfaces. This allows for easy integration with a wide array of peripherals and sensors, enabling developers to create complex and feature-rich systems.

One of the standout features of the STM32WL55JCI6 is its integrated multi-modulation radio transmitter, supporting LoRa, (G)FSK, (G)MSK, and BPSK modulation, which is essential for long-range and low-power wireless applications. The device also features a range of power-saving modes, making it ideal for battery-operated devices where power efficiency is crucial.

Security is a major concern in today's connected world, and the STM32WL55JCI6 addresses this with its hardware-based AES encryption, ensuring secure data transmission and storage. Additionally, the MCU includes a random number generator and hardware public key accelerator (PKA) for cryptographic operations, further bolstering its security capabilities.

For developers, STMicroelectronics provides comprehensive support with software development tools, libraries, and drivers, which simplifies the development process and reduces time to market. The STM32WL55JCI6 is not only a testament to STMicroelectronics' commitment to innovation but also a reliable and powerful solution for modern wireless applications.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU BLE 48VQFN
Lowest to $6.5745
ECAD model for CC1311R31T0RGZR
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad
Lowest to $3.0484
ECAD model for NRF24AP2-USBQ32-R7
RF Monolithics, Inc
TRANSCEIVER,RFIC,860-960 MHZ
Lowest to $1.7434
ECAD model for TRC103
MediaTek Inc
IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.x 2.4GHz ~ 5GHz 76-VFQFN Exposed Pad
Lowest to $12.3382
ECAD model for MT7663BSN/B
CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us
ECAD model for ZIC2411QN48
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $72.7273
ECAD model for TR1000
Skyworks Solutions Inc.
IC RF TXRX VHF 20UFQFN
Lowest to $7.2072
ECAD model for SI4720-B20-GM
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $15.4476
ECAD model for STM32WB55RGV7
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $20.6819
ECAD model for STM32WB55RGV6

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5035 $54.0140
10+ $11.0798 $110.7980
14+ $10.7335 $150.2690
20+ $10.3873 $207.7460
25+ $10.0411 $251.0275
34+ $9.0023 $306.0782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,700 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention