Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number AT90S2313
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566208-AT90S2313-4PC
Ultra Librarian 3D Model Ultra Librarian AT90S2313-4PC CAD Model

Description

Made by Microchip Technology, the AT90S2313-4PC is a low-power, high-performance CMOS 8-bit microcontroller that combines 2KB of programmable flash memory, an architecture engineered for efficient execution of assembly language and C code, and a suite of on-chip peripherals.

Key Features

  • Processing Power: The AT90S2313-4PC operates at up to 4 MHz and is equipped with a powerful instruction set that enables the microcontroller to execute most instructions in a single clock cycle.
  • Memory: It comes with 2KB of in-system programmable Flash memory for program storage, 128 bytes of EEPROM for data storage, and 128 bytes of internal SRAM.
  • I/O Ports: The microcontroller provides 15 general-purpose I/O lines, which are accessible through two 8-bit ports (Port B and Port D).
  • Timer Modules: It includes two 8-bit timer/counters with separate prescalers, as well as a dedicated delay timer that can be used for accurate event timing and waveform generation.
  • Serial Peripheral Interface (SPI): The AT90S2313-4PC features a full duplex SPI system that allows high-speed data transfer between the microcontroller and peripheral devices or between several AVR microcontrollers.
  • On-chip Analog Comparator: The device integrates an analog comparator that can be used for advanced control and monitoring functions.
  • Power Efficiency: Designed for power-sensitive applications, the microcontroller supports multiple power-saving modes, including Idle and Power-down modes.

Applications

The AT90S2313-4PC is a versatile microcontroller suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Smart sensors
  • Consumer electronics

With its rich feature set and low power consumption, the AT90S2313-4PC from Microchip Technology is an ideal choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention