Products specifications Report Issue?

Category Switches>Accessories - Boots, Seals
Mfr TE Connectivity ALCOSWITCH Switches
Series MTG Green
Package Bag
Product Status Obsolete
Type Toggle, Half Boot
For Use With/Related Products MTG Series
Mounting Feature Front of Panel
Thread Size 15/32-32 NS-2B
Dimension 0.415" (10.54mm) Height
Color Black
Material Silicone Rubber
Ingress Protection Splash Proof
Base Product Number 1825600
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8160
Other Names BT1532004,-BT1532004-SI,-1825600-1-SI,2266-1825600-1,450-1497,-BT1532004-SI-ND
Standard Package 100
Win Source Part Number 1049790-1825600-1
Ultra Librarian 3D Model Ultra Librarian 1825600-1 CAD Model

Description

The 1825600-1 is a half boot toggle switch accessory manufactured by TE Connectivity ALCOSWITCH Switches.

  • Series: MTG Green
  • Feature: Splash proof
  • Compatible Series: MTG series
  • Package: 100
  • Status: Obsolete

You May Also Be Interested in

NKK Switches
SHROUD RND BK FOR MB20/SCB SER
Need more? Email Us
ECAD model for AT455A
Omron
SW TACT OFF & ON LABEL RED/GREEN
Need more? Email Us
ECAD model for B3W-9RG-F1
C&K Components
SWITCH ACCESSORY
Need more? Email Us
ECAD model for 613302263
NKK Switches
CONICAL NUT
Need more? Email Us
ECAD model for AT512H/3
NKK Switches
BARRIER CENTER POLY UB2 SERIES
Need more? Email Us
ECAD model for AT4144
NKK Switches
NUT HEX 1.2MM HGT FOR FB SER
Need more? Email Us
ECAD model for AT536
Apem Inc.
PUSHBUTTON FULL BOOT BLACK /
Need more? Email Us
ECAD model for U51252
EAO
PCB PLUG-IN BASE 2,8 AXIAL
Need more? Email Us
ECAD model for 31-942
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us
ECAD model for E50DN1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention