EN
  • EN
  • DE

HMC7641LP5E

Part No HMC7641LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC TRACK&HOLD 4.5GHZ SMD / RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number HMC764
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920508-HMC7641LP5E
Ultra Librarian 3D Model Ultra Librarian HMC7641LP5E CAD Model

Description

The HMC7641LP5E, manufactured by Analog Devices Inc., represents a pinnacle of innovation in the realm of high-frequency microwave monolithic integrated circuits (MMICs). This product is designed for a variety of applications, including satellite communications, radar systems, and wireless infrastructure that demand high performance and reliability.

Key Features

  • Frequency Range: The HMC7641LP5E operates over a wide frequency range, making it versatile for use in multiple RF and microwave applications.
  • High Gain: This MMIC amplifier provides a high gain, which is essential for signal amplification in communication systems and electronic warfare.
  • Low Noise Figure: The low noise figure of the HMC7641LP5E ensures that signal integrity is maintained, improving system sensitivity and performance.
  • Output Power: It delivers robust output power, which contributes to the strength and reach of the transmitted signal.
  • Package: Housed in a compact LP5E package, this product is designed for easy integration into a wide range of electronic assemblies.

Applications

The versatility of the HMC7641LP5E allows it to be used in various high-demand sectors. Some of the primary applications include:

  • Point-to-point and point-to-multipoint radios
  • Military & space
  • Test instrumentation
  • Fiber optic applications

Quality and Performance

Analog Devices Inc. is known for its commitment to quality and the HMC7641LP5E is no exception. It is built to meet the highest standards, ensuring consistent performance even in the most challenging environments. With its robust design and advanced technology, the HMC7641LP5E is an ideal choice for engineers and designers looking for a reliable and efficient MMIC amplifier.

Technical Support and Resources

Comprehensive technical support is provided for the HMC7641LP5E, including detailed datasheets, application notes, and design resources to assist in the integration of this MMIC into your projects. Analog Devices Inc. offers expert assistance to ensure that you can leverage the full capabilities of this high-performance product.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1645 $64.4805
20+ $5.8790 $117.5800
31+ $5.6953 $176.5543
42+ $5.5117 $231.4914
55+ $5.3280 $293.0400
73+ $4.7759 $348.6407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess