EN
  • EN
  • DE

HMC3587LP3BE

Part No HMC3587LP3BE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 4GHZ-10GHZ 12SMT / HBT GAIN BLOCK MMIC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 4GHz ~ 10GHz
P1dB 11dBm
Gain 14.5dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Current - Supply 47mA
Test Frequency 4GHz ~ 5GHz
Manufacturer Package 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Part Number Series HMC358
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810335-HMC3587LP3BE
Ultra Librarian 3D Model Ultra Librarian HMC3587LP3BE CAD Model

Description

Introducing the HMC3587LP3BE from Analog Devices Inc.

The HMC3587LP3BE is a state-of-the-art RF (radio frequency) mixer product from Analog Devices Inc., designed to deliver superior performance in a wide range of applications. This innovative component is part of the HMC series which is well-known for its high-quality RF solutions.

At the heart of the HMC3587LP3BE lies an active mixer that is capable of operating over a wide frequency range. This makes it an ideal choice for applications in wireless infrastructure, test and measurement equipment, military and space, as well as broadband communications systems. The device's ability to provide excellent linearity, noise performance, and wide bandwidth makes it a versatile solution for complex RF designs.

Key Features:

  • Frequency Range: The HMC3587LP3BE operates over a broad frequency spectrum, ensuring compatibility with various RF signals and systems.
  • Conversion Gain: This mixer offers a high conversion gain, which minimizes the need for additional amplification stages, simplifying design and reducing overall system noise.
  • LO/RF Isolation: The product provides excellent isolation between the LO (Local Oscillator) and RF ports, which helps in maintaining signal integrity and reducing interference.
  • Package: Encased in a compact 3x3 mm QFN package, the HMC3587LP3BE is designed for space-constrained applications while still providing robust performance.

The HMC3587LP3BE also boasts a single-ended RF interface which simplifies the board layout and reduces the component count, leading to a more cost-effective and reliable design. Its exceptional linearity extends the dynamic range of the systems it is used in, thereby enhancing overall performance.

Engineers and designers looking for an RF mixer that combines wide frequency range operation with high conversion gain and excellent isolation need look no further than the HMC3587LP3BE from Analog Devices Inc. Its performance, coupled with a compact footprint, makes it a go-to solution for those who demand the best in RF mixing technology.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Systems
  • Military and Space Communications
  • Broadband Communications Networks

With its robust feature set and versatile applications, the HMC3587LP3BE is set to be a pivotal component in the advancement of modern RF technology.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1295 $98.2590
3+ $40.3114 $120.9342
4+ $39.0517 $156.2068
6+ $37.7919 $226.7514
7+ $36.5322 $255.7254
10+ $32.7530 $327.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess