EN
  • EN
  • DE

TRF3710EVM

Part No TRF3710EVM
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description EVAL MODULE FOR TRF3710 / - TRF3710 Demodulator 1.7GHz ~ 2GHz Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series -
Package Box
Product Status Obsolete
Type Demodulator
Frequency 1.7GHz ~ 2GHz
For Use With/Related Products TRF3710
Supplied Contents Board(s)
Base Product Number TRF371
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1383715-TRF3710EVM
Ultra Librarian 3D Model Ultra Librarian TRF3710EVM CAD Model

Description

The TRF3710EVM is a state-of-the-art Evaluation Module (EVM) designed by Texas Instruments (TI) to facilitate the testing and performance evaluation of the TRF3710 Integrated Quadrature Modulator. This high-performance device is engineered for use in a wide range of RF communication systems, including base station transceivers, software-defined radios, and satellite communications.

Key Features

  • Frequency Range: The TRF3710EVM operates over a broad frequency range, making it suitable for various applications in the RF spectrum.
  • High Linearity: The EVM ensures high linearity which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise: It boasts a low noise floor, providing a clear signal path and improving the signal-to-noise ratio (SNR).
  • Easy Integration: With its user-friendly interface, the TRF3710EVM can be easily integrated into existing setups for quick testing and prototyping.

Design and Build

The TRF3710EVM showcases a compact and durable design, built to withstand the rigorous demands of testing environments. The layout of the EVM is optimized to minimize signal path losses and to provide the most accurate representation of the TRF3710's capabilities.

Application Support

Texas Instruments provides comprehensive support for the TRF3710EVM, including detailed documentation, reference designs, and application notes. Users can access a wealth of resources to facilitate the development process and maximize the potential of the TRF3710EVM in their specific applications.

Software Compatibility

The evaluation module is compatible with a range of software tools that enable users to simulate, configure, and analyze the performance of the TRF3710 in various scenarios. This software support is instrumental in reducing development time and accelerating time-to-market for products utilizing the TRF3710.

Conclusion

The TRF3710EVM from Texas Instruments represents a robust solution for engineers and developers looking to evaluate and implement the TRF3710 Integrated Quadrature Modulator in their RF systems. With its combination of performance, ease of use, and comprehensive support, the TRF3710EVM is an invaluable tool for achieving high-quality RF communication.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess