EN
  • EN
  • DE
  • IT

MC44BC380DR2

Part No MC44BC380DR2
Manufacturer ON Semiconductor
Catalog RF Power Dividers/Splitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Power Dividers/Splitters
Manufacturer ON Semiconductor
Win Source Part Number 317104-MC44BC380DR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC44BC380DR2 CAD Model

Description

ON Semiconductor MC44BC380DR2 UHF Modulator

The ON Semiconductor MC44BC380DR2 is a highly integrated UHF modulator designed for use in a wide range of applications, including set-top boxes, personal video recorders, and other AV equipment. This modulator is part of ON Semiconductor's commitment to providing advanced solutions for the broadcasting and telecommunications industries, ensuring high-quality signal transmission and reliable performance.

The MC44BC380DR2 is capable of converting baseband audio and video signals into a modulated RF output, allowing for the transmission of content over UHF frequencies. The device supports a broad range of input formats, making it versatile for different types of media inputs. With its integrated Phase-Locked Loop (PLL) circuitry, the modulator ensures stable and precise frequency control, which is critical for maintaining signal integrity over long distances.

Key features of the MC44BC380DR2 include:

  • High-Level Integration: This modulator combines several functions into a single chip, reducing the need for external components and simplifying the design process for manufacturers.
  • Adjustable Output Levels: Users can fine-tune the output power levels to match specific system requirements, ensuring optimal performance and compatibility with various devices.
  • Programmable Control: The device can be programmed via an I²C interface, offering flexibility and control over the modulator's settings and functions.
  • Low Power Consumption: Designed with power efficiency in mind, the MC44BC380DR2 helps minimize energy usage, making it suitable for applications where power conservation is essential.
  • Sound Carrier Options: The modulator supports both mono and stereo audio inputs, with the ability to select between various sound carrier frequencies to accommodate different regional standards.

ON Semiconductor's MC44BC380DR2 is engineered for ease of use and integration, featuring a compact package that is conducive to space-constrained environments. Its robust design ensures that it can operate under a wide range of temperatures and conditions, making it a reliable choice for consumer electronics that require consistent performance.

Overall, the MC44BC380DR2 UHF Modulator is a testament to ON Semiconductor's dedication to quality and innovation, providing a solution that meets the evolving needs of the audio-visual transmission industry.

You May Also Be Interested in

Anaren
RF POWER DIVIDER 6GHZ-8GHZ 0805
Need more? Email Us
Skyworks Solutions Inc.
SPLITTER/COMBINER 0.81-0.96GHZ
Lowest to $1.5272
Anaren
0603 CROSSOVER 0-6000MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.7GHZ-3.1GHZ 0805
Lowest to $11.3863
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $7.8281
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805
Lowest to $0.7467
M/A-Com Technology Solutions
3 Way 0 Degree Power Divider 5 to 1200 MHz | RF PWR DIVIDER 5MHZ-1.2GHZ SM-4
Lowest to $4.9093
Analog Devices Inc.
Splitter 1-IN 4-OUT 54MHz to 865MHz 4.8dB 16-Pin LFCSP EP T/R / IC RF SPLITTER 1:4 SGL 16-LFCSP
Lowest to $5.5849
Mini-Circuits
RF PWR DVDR 10MHZ-650MHZ 8SMD
Lowest to $59.8289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4656 $73.9680
65+ $2.0232 $131.5080
100+ $1.9598 $195.9800
140+ $1.8964 $265.4960
180+ $1.8330 $329.9400
240+ $1.6442 $394.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess