EN
  • EN
  • DE

BALF-NRF01E3

Part No BALF-NRF01E3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 2.4GHZ-2.54GHZ 6XFLGA / RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 6-XFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Frequency Range 2.4GHz ~ 2.54GHz
Impedance - Unbalanced/Balanced 50 / -Ohm
Phase Difference
Insertion Loss (Max) 2.2dB
Return Loss (Min) 15dB
Package / Case 6-XFLGA
Mounting Type Surface Mount
Base Product Number BALF
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 863409-BALF-NRF01E3
Ultra Librarian 3D Model Ultra Librarian BALF-NRF01E3 CAD Model

Description

The BALF-NRF01E3 is an advanced integrated balun with an integrated harmonic filter and matching network module, designed and manufactured by STMicroelectronics. This high-performance component is specifically tailored for use with Nordic Semiconductor's nRF51822 and nRF51422 SoCs, which are popular choices for Bluetooth Low Energy (BLE) and ANT applications in modern wireless communication systems.

Key Features

  • Integration: The BALF-NRF01E3 combines a balun, a harmonic filter, and a matching network in a single 2.0 x 1.3 mm package, which simplifies RF design and reduces board space.
  • Performance: It offers excellent RF performance with a low insertion loss and a high rejection of the second and third harmonics, ensuring a clear signal transmission and reception.
  • Compatibility: Optimized for the nRF51 series of SoCs, the BALF-NRF01E3 is an ideal choice for developers working with these chips to create efficient and reliable wireless solutions.

Applications

The BALF-NRF01E3 is suited for a wide array of applications, particularly where efficient space utilization and high RF performance are critical. It is commonly used in:

  • Wearable technology
  • Wireless sensors
  • Home automation systems
  • Health and fitness trackers
  • Internet of Things (IoT) devices

Technical Specifications

  • Frequency Range: Optimized for 2.4 GHz ISM band
  • Package: Ultra-small 2.0 x 1.3 mm footprint
  • Operating Temperature: Ranges from -40°C to +85°C, suitable for various environments

In conclusion, the BALF-NRF01E3 from STMicroelectronics is a compact and efficient solution for RF design engineers looking to enhance their wireless products with a reliable and high-quality balun with integrated harmonic filter and matching network. Its small size, combined with its robust performance, makes it a go-to component for a multitude of applications where space is at a premium and performance cannot be compromised.

You May Also Be Interested in

Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Lowest to $0.6537
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 2
Lowest to $10.6246
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7370
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
470+ $0.2129 $100.0630
730+ $0.2063 $150.5990
1,005+ $0.1996 $200.5980
1,300+ $0.1930 $250.9000
1,735+ $0.1730 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,020 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess