Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Power Divider 90 MHz ~ 150 MHz Isolation (Min) 17dB, 1.9 VSWR (Max), 10.8° Imbalance (Max) 6-SMD, No Lead
Manufacturer Mini-Circuits
Package Reel - TR
Package 6-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-QCV-151+TR, 3157-QCV-151+DKR, 3157-QCV-151+CT
Quantity per package 1000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890578-QCV-151+
Ultra Librarian 3D Model Ultra Librarian QCV-151+ CAD Model

Description

The Mini-Circuits 890578-QCV-151+ is an RF power divider that operates at a frequency range of 90 MHz to 150 MHz.

  • Minimum Isolation: 17dB
  • Maximum VSWR: 1.9
  • Maximum Imbalance: 10.8°
  • Package: 6-SMD, no lead
  • ECCN: EAR99 compliant
  • Popularity: high
  • Package Quantity: 1000 units
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 25 weeks
  • HTSUS: 8548.90.0100

You May Also Be Interested in

Pulse
RF POWER DIVIDER
Need more? Email Us
ECAD model for CX4011NLT
Panasonic
POWER DIVIDER 1000-1050MHZ
Need more? Email Us
ECAD model for EHFFD1508
Mini-Circuits
RF PWR DVDR 820MHZ-1.6GHZ 0805
Lowest to $12.3240
ECAD model for QCS-152+
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
ECAD model for MAAM-008970-TR3000
M/A-Com Technology Solutions
2-WAY POWER DIVIDER ,PB-FREE EQU
Need more? Email Us
ECAD model for MAPDCC0001
Mini-Circuits
RF PWR DVDR 1MHZ-300MHZ 8SMD
Lowest to $16.2196
ECAD model for AD3PS-1+
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 8SOIC
Lowest to $3.1854
ECAD model for BP4U+
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
ECAD model for PDW06089
M/A-Com Technology Solutions
3 WAY POWER DIVIDER
Need more? Email Us
ECAD model for MAPDCC0005TR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4657 $53.8628
10+ $11.0488 $110.4880
15+ $10.7035 $160.5525
20+ $10.3582 $207.1640
25+ $10.0130 $250.3250
34+ $8.9771 $305.2214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,710 pieces
MOQ: 4 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention