EN
  • EN
  • DE

REF35180QDBVR

Part No REF35180QDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 650-NA QUIESCENT CURRENT, 12-PPM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201485-REF35180QDBVR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.8V
Current - Output 10 mA
Tolerance ±0.05%
Ultra Librarian 3D Model Ultra Librarian REF35180QDBVR CAD Model

Description

Introducing the REF35180QDBVR Voltage Reference IC from Texas Instruments

The REF35180QDBVR by Texas Instruments is a high-precision voltage reference component that offers a fixed output voltage of 1.8V. This device is part of TI's family of low-dropout, micropower bandgap voltage references that provide high accuracy and low temperature coefficient, making it an ideal choice for precision applications.

Encased in a compact SOT-23-3 package, the REF35180QDBVR is designed to be space-efficient and suitable for a wide range of applications, including portable and battery-powered electronics. It is characterized for operation from -40°C to +125°C, which ensures reliable performance across a broad spectrum of temperature conditions.

This voltage reference IC boasts an impressive low dropout voltage, which enables it to maintain accurate output even with minimal differences between the supply voltage and the output voltage. This feature is crucial for maintaining stability in systems with tight power supply margins.

With a low output noise of only 17μVp-p/V, which is measured over a 10 Hz to 10 kHz bandwidth, the REF35180QDBVR ensures a clean and stable voltage reference, making it highly suitable for precision analog-to-digital conversions and voltage monitoring in sensitive applications.

The REF35180QDBVR also offers excellent load regulation characteristics, ensuring that the output voltage remains constant despite variations in the load current. This stability is essential for maintaining the accuracy of the reference voltage in dynamic load conditions.

Furthermore, the device features a low quiescent current, typically around 5μA (max), which contributes to energy efficiency in the system. This makes the REF35180QDBVR an excellent choice for power-sensitive applications where extending battery life is a priority.

Overall, the Texas Instruments REF35180QDBVR voltage reference is a reliable and precise solution for engineers and designers looking to ensure stable and accurate reference voltages in their electronic designs. Its combination of low power consumption, high accuracy, and robust performance in varying temperatures and load conditions makes it a versatile component for a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9870 $51.6620
62+ $1.6304 $101.0848
95+ $1.5794 $150.0430
131+ $1.5285 $200.2335
170+ $1.4775 $251.1750
227+ $1.3247 $300.7069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,498 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess