EN
  • EN
  • DE

TRF370317IRGET

Part No TRF370317IRGET
Manufacturer Texas Instruments
Catalog RF Modulators
Description 0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Function Modulator
LO Frequency 400MHz ~ 4GHz
RF Frequency 400MHz ~ 4GHz
P1dB 12dBm
Noise Floor -162.5dBm/Hz
Operating Supply Current 245mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Test Frequency 2.14GHz
Package 24-VFQFN Exposed Pad
Win Source Part Number 1273897-TRF370317IRGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF370317
Introduction Date March 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRF370317IRGET CAD Model

Description

The TRF370317IRGET is a high-performance quadrature modulator designed by Texas Instruments, tailored for RF communication systems. It is a versatile component that converts baseband or intermediate-frequency (IF) signals into a modulated RF output, ideal for applications in wireless infrastructure, satellite communications, and test equipment.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for various communication standards.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is crucial for battery-powered devices and systems where power efficiency is a priority.
  • High Linearity: It exhibits excellent linearity, which minimizes signal distortion and allows for high-quality signal transmission.
  • Integrated LO Buffer: The on-chip local oscillator (LO) buffer simplifies the design and reduces the need for external components.
  • Single-ended RF Output: This feature simplifies the interface to RF components and reduces the complexity of the RF path.

Applications

The TRF370317IRGET is an ideal choice for a range of applications, including:

  • Base stations for mobile communications
  • Wireless local loop systems
  • Broadband wireless access systems
  • Point-to-point microwave links
  • RFID readers
  • General-purpose RF modulation

Technical Specifications

With an operating temperature range of -40°C to 85°C, the TRF370317IRGET ensures reliable performance under varying environmental conditions. Packaged in a compact 24-VQFN (4x4 mm) form factor, it integrates seamlessly into space-constrained applications. The modulator supports a 400-MHz to 4-GHz RF output range and a 50-MHz to 500-MHz IF range, providing flexibility for diverse design requirements.

Quality and Reliability

As with all Texas Instruments products, the TRF370317IRGET is manufactured to meet high standards of quality and reliability. It is RoHS compliant and designed to meet or exceed industry standards, ensuring long-term performance and stability in the field.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Texas Instruments
0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Lowest to $13.1973
Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2784 $55.6704
14+ $7.6131 $106.5834
21+ $7.3752 $154.8792
29+ $7.1373 $206.9817
37+ $6.8994 $255.2778
49+ $6.1857 $303.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess