EN
  • EN
  • DE

ADRF6704ACPZ-R7

Part No ADRF6704ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description 2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Modulator
LO Frequency 2.5GHz ~ 2.9GHz
RF Frequency 2.05GHz ~ 3GHz
P1dB 11.8dB
Noise Floor -157.5dBm/Hz
Output Power 4.1dBm
Supply Current 276mA
Supply Voltage (V) 4.75V ~ 5.25V
Test Frequency 2.9GHz
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Family Part Number ADRF6704
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141577-ADRF6704ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6704ACPZ-R7 CAD Model

Description

ADRF6704ACPZ-R7: A High-Performance Quadrature Modulator by Analog Devices Inc.

The ADRF6704ACPZ-R7 is a state-of-the-art quadrature modulator designed by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to deliver exceptional performance in RF communication systems, with a focus on applications requiring high linearity, wide dynamic range, and low noise.

Key Features

  • Frequency Range: The ADRF6704ACPZ-R7 operates over a broad frequency range, making it versatile for various applications, including wireless infrastructure, satellite communications, and broadband data systems.
  • Integrated Fractional-N PLL: With an integrated fractional-N phase-locked loop (PLL) and voltage-controlled oscillator (VCO), the device offers precise frequency synthesis and modulation capabilities.
  • High Linearity: The modulator is designed to maintain high linearity, which is crucial for advanced modulation schemes and ensures signal integrity in complex RF environments.
  • Low Noise Performance: It exhibits low phase noise and spurious levels, contributing to cleaner signal transmission and improved system sensitivity.
  • Programmable Output Power: Users can adjust the output power level, providing flexibility in managing system power requirements and optimizing performance.

Product Specifications

The ADRF6704ACPZ-R7 comes in a compact 32-lead LFCSP (5x5 mm) package, suitable for space-constrained applications. Its operational temperature range extends from -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The device also features a single 3.3V power supply, simplifying power management in system designs.

Applications

Thanks to its robust feature set, the ADRF6704ACPZ-R7 is ideal for a wide array of applications, such as:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Broadband Wireless Access Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Satellite Communication Systems
  • Instrumentation and Test Equipment

With its combination of high performance, integration, and flexibility, the ADRF6704ACPZ-R7 from Analog Devices Inc. represents a leading solution for designers seeking to improve the RF functionality of their systems while minimizing design complexity and time-to-market.

You May Also Be Interested in

Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
Texas Instruments
0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Lowest to $13.1973
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8836 $63.5344
9+ $13.0330 $117.2970
14+ $12.6253 $176.7542
19+ $12.2176 $232.1344
25+ $11.8110 $295.2750
33+ $10.5890 $349.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess