EN
  • EN
  • DE

ADL5372ACPZ-WP

Part No ADL5372ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description F-MOD QUADRATURE MODULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Modulator
LO Frequency 1.5GHz ~ 2.5GHz
RF Frequency 1.5GHz ~ 2.5GHz
P1dB 12.4dBm
Noise Floor -158.5dBm/Hz
Output Power 7.2dBm
Current - Supply 165 mA
Voltage - Supply 4.75V ~ 5.25V
Test Frequency 1.9GHz
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 729444-ADL5372ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADL5372ACPZ-WP CAD Model

Description

ADL5372ACPZ-WP - High-Performance Quadrature Modulator

The ADL5372ACPZ-WP from Analog Devices Inc. is a state-of-the-art quadrature modulator designed for use in communication systems where high performance is paramount. This component is part of a series that has been engineered to provide excellent modulation quality for complex signals with a wide bandwidth.

The ADL5372ACPZ-WP operates within the RF output frequency range of 400 MHz to 6 GHz, making it exceptionally versatile for a range of applications, including wireless infrastructure (GSM, LTE, WCDMA), broadband wireless access, and microwave point-to-point links. Its wide frequency range is complemented by a local oscillator (LO) frequency range of 400 MHz to 6 GHz, enabling it to accommodate various system design requirements.

With an impressive output third-order intercept point (OIP3) of 26 dBm at 900 MHz and a noise floor of -160 dBm/Hz at a 190 MHz IF, the ADL5372ACPZ-WP ensures high linearity and low noise performance, which are crucial for maintaining signal integrity in complex modulation schemes.

The modulator also boasts a carrier leakage performance of -38 dBm, and sideband suppression of -60 dBc, which is essential for reducing spectral emissions and improving overall system efficiency. Additionally, the device features a single-ended RF output which simplifies the interface to external components and reduces the need for complex balun structures.

Enclosed in a compact 24-lead LFCSP (lead-frame chip scale package) with a waterproofing feature, the ADL5372ACPZ-WP is designed for robust operation in harsh environmental conditions. This makes it an ideal choice for outdoor equipment and applications where exposure to moisture is a concern.

For ease of integration into various system designs, the ADL5372ACPZ-WP is compatible with 3.3 V supply voltage and includes an on-chip voltage regulator. Furthermore, it provides excellent thermal performance, ensuring reliability and consistent operation over a wide temperature range.

Overall, the ADL5372ACPZ-WP quadrature modulator from Analog Devices Inc. is a high-quality component that offers designers the flexibility, performance, and reliability necessary to build superior communication systems.

You May Also Be Interested in

Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3465 $62.0790
14+ $8.4893 $118.8502
22+ $8.2248 $180.9456
30+ $7.9591 $238.7730
38+ $7.6935 $292.3530
51+ $6.8977 $351.7827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess