EN
  • EN
  • DE

AD8346ARU-REEL

Part No AD8346ARU-REEL
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRATURE MOD .8GHZ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Modulator
LO Frequency 800MHz ~ 2.5GHz
RF Frequency 800MHz ~ 2.5GHz
P1dB -3dBm
Noise Floor -147dBm/Hz
Output Power -6dBm
Current - Supply 55 mA
Voltage - Supply 2.7V ~ 5.5V
Test Frequency 1.9GHz
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 555798-AD8346ARU-REEL
Ultra Librarian 3D Model Ultra Librarian AD8346ARU-REEL CAD Model

Description

Product Overview: AD8346ARU-REEL by Analog Devices Inc.

The AD8346ARU-REEL from Analog Devices Inc. is a highly integrated quadrature modulator designed for use in a variety of communication systems such as GSM, CDMA, WCDMA, and WLAN. It is a versatile component that enables the efficient upconversion of baseband to RF signals, a critical function in modern wireless infrastructure and transceiver design.

Key Features

  • Frequency Range: The AD8346ARU-REEL operates over a broad frequency range, making it suitable for various applications within the 800 MHz to 2.5 GHz spectrum.
  • Integration: This device integrates a double-balanced mixer, on-chip PLL, and a voltage-controlled oscillator (VCO), streamlining the design process and reducing the need for external components.
  • Performance: With excellent carrier suppression and sideband rejection, the AD8346ARU-REEL ensures a clean signal upconversion, leading to improved overall system performance.
  • Power Efficiency: The modulator is designed for low power consumption, which is essential for battery-operated devices and helps in reducing the thermal footprint in high-density applications.
  • Package: It comes in a compact TSSOP package, specifically the "RU" reel version, which is optimized for automated assembly and large volume production.

Applications

The AD8346ARU-REEL is a versatile component that can be used in a variety of RF applications, including:

  • Wireless Local Loop (WLL) Systems
  • Wireless LANs
  • Private Mobile Radios
  • General RF Modulation and Demodulation Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8346ARU-REEL is manufactured to the highest standards, ensuring consistent performance and durability for critical communication applications. The use of a reel package format facilitates efficient handling and placement during the manufacturing process, supporting high-volume production requirements.

If you're looking to design a robust and efficient RF communication system, the AD8346ARU-REEL quadrature modulator is an excellent choice that combines performance, integration, and quality in a single compact component.

You May Also Be Interested in

Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess