EN
  • EN
  • DE

TPS9901TPZPRQ1

Part No TPS9901TPZPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER / Automotive PMIC 100-HTQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Current - Supply 98mA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TPS9901
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352662-TPS9901TPZPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS9901TPZPRQ1 CAD Model

Description

Introducing the TPS9901TPZPRQ1 from Texas Instruments

The TPS9901TPZPRQ1 is a state-of-the-art automotive-grade power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is specifically tailored for the demanding requirements of the automotive industry, ensuring reliability and performance in a variety of vehicular applications.

At the heart of this robust component is the ability to provide precise power regulation and supervision, making it an ideal choice for automotive systems that require stable and efficient power supply solutions. The TPS9901TPZPRQ1 is designed to withstand the harsh conditions typical of the automotive environment, including wide temperature variations, vibrations, and electrical noise.

The device comes in a compact package that is engineered to save space on the printed circuit board (PCB), which is a critical factor in the design of modern automotive electronics. Despite its small size, the TPS9901TPZPRQ1 does not compromise on functionality or power capability. It offers a range of features that cater to the sophisticated needs of automotive power systems:

  • Voltage Regulation: The PMIC provides stable voltage outputs with high accuracy, ensuring that sensitive automotive electronics receive the power they need to operate effectively.
  • Thermal Management: With built-in thermal shutdown and over-temperature protection, the TPS9901TPZPRQ1 safeguards itself and the system from the risks associated with excessive heat.
  • Power Supervision: Advanced supervision features monitor the system's power conditions, providing early warnings and protective measures to prevent damage from voltage transients, under-voltage, or other power anomalies.
  • EMI Reduction: The device is designed to minimize electromagnetic interference (EMI), a critical aspect in automotive applications where signal integrity and compliance with stringent regulations are paramount.

As with all TI products, the TPS9901TPZPRQ1 is supported by comprehensive technical documentation and TI's extensive design support resources. This ensures that engineers can integrate the PMIC into their designs with confidence, benefiting from the product's reliability and performance, along with TI's renowned customer service.

Whether it's for infotainment systems, advanced driver-assistance systems (ADAS), or other critical automotive functions, the TPS9901TPZPRQ1 is engineered to meet the rigorous standards of the automotive industry, delivering power management solutions that drive innovation and enhance the safety and efficiency of modern vehicles.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0840 $60.3360
9+ $12.3766 $111.3894
13+ $11.9899 $155.8687
18+ $11.6031 $208.8558
23+ $11.2163 $257.9749
30+ $10.0560 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,834 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess