EN
  • EN
  • DE

TPS92691PWPR

Part No TPS92691PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TPS92691
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43371-6, -296-43371-1-ND, 296-43371-2, 296-43371-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901022-TPS92691PWPR
Ultra Librarian 3D Model Ultra Librarian TPS92691PWPR CAD Model

Description

The TPS92691PWPR is a highly versatile, multi-topology, LED driver controller from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced component is designed to support a wide range of LED lighting applications, including automotive, industrial, and general lighting systems. With its flexible design, the TPS92691PWPR can be configured for boost, buck, buck-boost, SEPIC, and flyback topologies, making it a one-stop solution for designers looking to create efficient and reliable LED drivers.

Key Features

  • Adaptive Constant On-Time (ACOT) Control: This innovative control method enables fast transient response and easy loop stabilization, allowing for the use of ceramic output capacitors and eliminating the need for loop compensation components.
  • Wide Input Voltage Range: The device operates from a 4.5V to 42V input, accommodating a variety of power sources and ensuring consistent performance under varying voltage conditions.
  • Integrated Gate Driver: The TPS92691PWPR includes a built-in gate driver capable of driving an external MOSFET, simplifying the design and reducing external component count.
  • Programmable Switching Frequency: With a programmable frequency range from 100kHz to 2.2MHz, designers can optimize the driver for efficiency or component size based on the application requirements.
  • Thermal Shutdown Protection: To ensure the longevity and safe operation of the device, thermal shutdown protection is included to prevent damage from overheating.

Applications

  • Automotive Exterior and Interior Lighting
  • Industrial and Commercial Lighting
  • Architectural Lighting
  • General Purpose LED Illumination

The TPS92691PWPR is available in a 16-pin HTSSOP package, providing a compact footprint suitable for space-constrained applications. Its integrated features and flexibility make it an excellent choice for engineers looking to design efficient, sophisticated LED lighting systems with minimal external components and complexity.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure your design leverages the full potential of the TPS92691PWPR LED driver controller.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1506 $51.6144
57+ $1.7646 $100.5822
88+ $1.7095 $150.4360
121+ $1.6543 $200.1703
157+ $1.5992 $251.0744
210+ $1.4338 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,850 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess