EN
  • EN
  • DE

TXS0206-29YFPRB

Part No TXS0206-29YFPRB
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20DSBGA / MMC, SD CARD, Memory Stick VOLTAGE-TRANSLATION TRANSCEIVER AND LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.1V ~ 3.6V
Voltage - VCCB 1.1V ~ 3.6V
Output Type Open Drain
Data Rate 60Mbps
Temperature Range - Operating -40°C ~ 85°C
Features SIM Card Interface
Mounting Style SMD
Manufacturer Package 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Part Number Series TXS0206
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810417-TXS0206-29YFPRB
Ultra Librarian 3D Model Ultra Librarian TXS0206-29YFPRB CAD Model

Description

The TXS0206-29YFPRB is a versatile and high-performance bidirectional voltage-level translator from Texas Instruments. It is designed to bridge the gap between devices that operate at different voltage levels, enabling seamless communication in multi-voltage systems. This component is an essential solution for modern electronics where interfacing between low-voltage and higher-voltage circuits is required, such as in mobile phones, tablets, and other portable devices.

This level translator features six bidirectional channels, making it suitable for a variety of applications including SD, SIM, and MMC interfaces. It is compatible with the push-pull or open-drain connections, thereby offering flexibility in interfacing different types of signals. The TXS0206-29YFPRB operates over a broad voltage range of 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, which allows for easy integration into systems with differing logic levels without the need for additional components or complex circuitry.

One of the key features of the TXS0206-29YFPRB is its auto-direction sensing capability, which eliminates the need for a direction control signal. This feature simplifies the design and reduces the pin count required for interfacing. The device also includes a OE (Output Enable) input that can be used to put the I/Os in a high-impedance state, thereby minimizing power consumption when the translator is not in use.

The TXS0206-29YFPRB is housed in a space-saving 20-pin QFN package, making it ideal for applications where board space is at a premium. It also features built-in ESD protection, which enhances the robustness of the final product by safeguarding against electrostatic discharge events.

Overall, the TXS0206-29YFPRB from Texas Instruments is a reliable and efficient solution for voltage level translation. Its ease of use, combined with the high level of integration and protection features, makes it an excellent choice for designers looking to create interoperable systems that can handle a wide range of digital logic levels.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4320 $51.4800
36+ $2.8160 $101.3760
55+ $2.7280 $150.0400
76+ $2.6400 $200.6400
98+ $2.5520 $250.0960
132+ $2.2880 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess