EN
  • EN
  • DE

TPS76933EVM-127

Part No TPS76933EVM-127
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MOD FOR TPS76933 / TPS76933 Linear Regulator 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 3.3V
Output Current 100mA
Voltage - Input 3 V ~ 6 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS76933
Win Source Part Number 798207-TPS76933EVM-127
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS76933
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS76933EVM-127 CAD Model

Description

The TPS76933EVM-127 is an evaluation module designed by Texas Instruments to help developers and engineers quickly understand the functionality and efficiency of the TPS76933 low-dropout regulator (LDO). This evaluation module is an essential tool for testing the performance of the TPS76933 LDO in various applications before integrating it into a final design.

The TPS76933 LDO is capable of delivering a fixed output voltage of 3.3V with an input voltage range from 2.7V to 10V. The regulator is designed to provide up to 100mA of output current while maintaining a low dropout voltage, making it suitable for battery-powered and low-power applications. Its low quiescent current contributes to enhanced power efficiency, which is critical for extending battery life in portable devices.

The TPS76933EVM-127 evaluation module includes the TPS76933 LDO pre-mounted and provides a variety of test points and jumpers. These features allow for easy measurement of the LDO's performance parameters such as output voltage accuracy, transient response, power supply rejection ratio (PSRR), quiescent current, and dropout voltage. The module also facilitates the evaluation of the thermal performance of the LDO under different load conditions.

Engineers and designers can leverage the TPS76933EVM-127 to rapidly prototype and test their power management solutions. This evaluation module simplifies the process of verifying circuit protection features such as over-current protection, thermal shutdown, and reverse polarity protection, which are integral to the TPS76933 LDO's robust design.

In summary, the TPS76933EVM-127 from Texas Instruments is an invaluable tool for anyone looking to incorporate the TPS76933 LDO into their power-sensitive applications. It provides an efficient platform for assessing the performance, reliability, and stability of the regulator, ensuring that the final product meets stringent power management requirements.

You May Also Be Interested in

Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess