EN
  • EN
  • DE

MIC2211-PSYML-EV

Part No MIC2211-PSYML-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description Power Management Development Board / EVAL BOARD DUAL CAP LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 2 - Dual
Voltage - Output 3V, 3.3V
Output Current 300mA, 150mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC2211
Win Source Part Number 788475-MIC2211-PSYML-EV
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2211
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MIC2211-PSYML-EV CAD Model

Description

Microchip Technology MIC2211-PSYML-EV Product Overview

The MIC2211-PSYML-EV from Microchip Technology is a highly integrated and efficient evaluation board designed for testing the performance of the MIC2211, a dual LDO (Low Dropout Regulator) with power-on reset and battery voltage monitor. This evaluation kit is tailored to facilitate quick and easy testing of the MIC2211's features in various applications, ensuring that designers can rapidly prototype and optimize their power management solutions.

The MIC2211-PSYML-EV board showcases the MIC2211's capability to provide stable and low-noise voltage outputs, which is crucial for sensitive electronic components. The dual LDO configuration allows for two independent voltage rails, each with its own enable pin for enhanced power management flexibility. This feature is particularly useful for systems that require selective power sequencing or power saving modes.

Additionally, the MIC2211 includes a power-on reset function, which ensures that the system microcontroller or processor starts up in a known state, enhancing system reliability. The battery voltage monitor further adds to the robustness of the design by providing real-time feedback on the battery status, which is essential for portable and battery-powered applications.

The evaluation board is designed with practicality in mind, featuring test points and jumpers that allow for easy measurement and configuration of the input and output voltages, the power-on reset timing, and the battery voltage monitoring threshold. This level of accessibility makes the MIC2211-PSYML-EV an excellent tool for engineers and designers who require a comprehensive testing platform for their power management systems.

In summary, the MIC2211-PSYML-EV from Microchip Technology provides a versatile and user-friendly platform for evaluating the MIC2211 dual LDO with power-on reset and battery voltage monitor. Whether it's for consumer electronics, medical devices, or industrial applications, this evaluation board is an indispensable tool for developing efficient and reliable power management solutions.

You May Also Be Interested in

Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN30T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4123
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess